location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Greenman QMC2400C toner cartridge 1 pc(s) Cyan

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Greenman Check ‘Greenman’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QMC2400C
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QMC2400C
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7332568012403
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Greenman’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Greenman: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24554
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Greenman QMC2400C toner cartridge 1 pc(s) Cyan
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Printing colors: Cyan
  • - Color toner page yield: 4500 pages
  • - Laser printing
  • - 1 pc(s)
More>>>
Short summary description Greenman QMC2400C toner cartridge 1 pc(s) Cyan:
This short summary of the Greenman QMC2400C toner cartridge 1 pc(s) Cyan data-sheet is auto-generated and uses the product title and the first six key specs.

Greenman QMC2400C, 4500 pages, Cyan, 1 pc(s)

Long summary description Greenman QMC2400C toner cartridge 1 pc(s) Cyan:
This is an auto-generated long summary of Greenman QMC2400C toner cartridge 1 pc(s) Cyan based on the first three specs of the first five spec groups.

Greenman QMC2400C. Color toner page yield: 4500 pages, Printing colors: Cyan, Quantity per pack: 1 pc(s)

Features
Compatibility *
Konica Minolta magicolor 2400W, Konica Minolta magicolor 2430 DL, Konica Minolta magicolor 2450, Konica Minolta magicolor 2480MF, Konica Minolta magicolor 2490MF, Konica Minolta magicolor 2500 W, Konica Minolta magicolor 2530 DL, Konica Minolta magicolor 2550, Konica Minolta magicolor 2550 dn, Konica Minolta magicolor 2550 EN, Konica Minolta magicolor 2590MF
Quantity per pack *
1 pc(s)
Color toner page yield *
4500 pages
Features
Printing colors *
Cyan
Brand compatibility *
Konica Minolta
OEM code
1710589-007
Weight & dimensions
Weight
30 oz (850 g)
Technical details
Package volume
5836.25 cm³
Other features
Color
Yes
Print technology
Laser printing
Brand Image Article code product Stock Price from
Konica Minolta

Konica Minolta 1710589-003 toner cartridge 1 pc(s) Original Cyan
(show image)
1710589-003 1710589-003 0.00
(excl. VAT)
0 (incl. VAT)