location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 452-11429 laptop dock/port replicator Docking Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
452-11429
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
452-11429 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711045480638 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 157976
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 12:50:11
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL 452-11429 laptop dock/port replicator Docking Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Docking
  • - Ethernet LAN
  • - Cable lock slot
Long product name DELL 452-11429 laptop dock/port replicator Docking Black :
The short editorial description of DELL 452-11429 laptop dock/port replicator Docking Black

UK/Irish Simple E-Port II with USB 3.0, 130W AC Adapter without stand
More>>>
DELL 452-11429 laptop dock/port replicator Docking Black:
The official marketing text of DELL 452-11429 laptop dock/port replicator Docking Black as supplied by the manufacturer

- Key Features: A space-saving port replicator suitable for home and office environment which enables connection to your desk peripherals. Supports hot docking and undocking. Digital Monitor capability.
- Dimension (h x d x w): 2.11” x 6.69” x 7.87” (53.7 x 170 x 200 mm)
- Weight: 1.72 lb (0.78kg)
- Power Supply: 130W External AC Adapter (Dell Latitude)
- Video Ports:VGA, Display Port, DVI-D
- Ports: USB, Powered eSATA (shared with 1 USB), RJ-45, Audio and Mic, Lock Slot, E-Monitor Stand Connector.

Maximize your workspace with the Dell™ E-Port II Replicator. This E-Port Replicator gives you a comfortable work space where you can plug a keyboard, mouse and monitor to the port replicators and use your laptop like a desktop! Simplified connectivity facilitates a single interface to connect to your printer, monitor or other peripheral devices. This product is tested and validated with Dell Systems. It is supported by Dell Technical Support, when used with a Dell system.

This product is compatible with the following systems:
- Latitude 2120
- Latitude E5420
- Latitude E5430
- Latitude E5440
- Latitude E5520
- Latitude E5530
- Latitude E5540
- Latitude E6230
- Latitude E6320
- Latitude E6330
- Latitude E6420
- Latitude E6420 XFR
- Latitude E6430
- Latitude E6430 ATG
- Latitude E6430s
- Latitude E6440
- Latitude E6520
- Latitude E6530
- Latitude E6540
- Latitude E7240
- Latitude E7440
- Latitude ST
- Latitude XT3.

Short summary description DELL 452-11429 laptop dock/port replicator Docking Black:
This short summary of the DELL 452-11429 laptop dock/port replicator Docking Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 452-11429, Docking, Black, Dell, AC 130W, 7.87" (200 mm), 6.69" (170 mm)

Long summary description DELL 452-11429 laptop dock/port replicator Docking Black:
This is an auto-generated long summary of DELL 452-11429 laptop dock/port replicator Docking Black based on the first three specs of the first five spec groups.

DELL 452-11429. Connectivity technology: Docking. Product color: Black, Brand compatibility: Dell. Power supply type: AC 130W. Width: 7.87" (200 mm), Depth: 6.69" (170 mm), Height: 2.11" (53.7 mm)

Ports & interfaces
Connectivity technology *
Docking
USB 2.0 ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
VGA (D-Sub) ports quantity
1
DisplayPorts quantity
1
DVI-D ports quantity
1
Microphone in *
Yes
Headphone outputs *
1
eSATA/USB 2.0 ports quantity
1
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Performance
Cable lock slot
Yes
Product color *
Black
Brand compatibility
Dell
Power
Power supply type
AC 130W
Weight & dimensions
Width
7.87" (200 mm)
Depth
6.69" (170 mm)
Height
2.11" (53.7 mm)
Weight
27.5 oz (780 g)
Logistics data
Harmonized System (HS) code
84733020
Country Distributor
United Kingdom 2 distributor(s)
Danmark 1 distributor(s)
Disclaimer DELL 452-11429 laptop dock/port replicator Docking Black:
Disclaimer

Actual configuration might differ from illustration