location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Greenman H9704A printer drum

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Greenman Check ‘Greenman’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H9704A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H9704A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7332568014605
Category:
Laser printers and copiers not only need toner (ink powder) for printing, but also a drum (comparable with the print head of an inkjet printer). The drum puts the toner in the right place, and afterwards the paper is heated so the toner melts and is attached permanently to the paper. Drums, like all components of a printer, wear and will have to be replaced at some time, although they are fairly durable.
Printer Drums Check ‘Greenman’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Greenman: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 136159
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Greenman H9704A printer drum
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser printing
  • - Brand compatibility: HP
  • - 20000 pages
More>>>
Short summary description Greenman H9704A printer drum:
This short summary of the Greenman H9704A printer drum data-sheet is auto-generated and uses the product title and the first six key specs.

Greenman H9704A, HP, Canon Color imageCLASS MF8170C, Canon LBP-2410, Canon LBP-5200, HP Color LaserJet 1500, HP Color..., 20000 pages, Laser printing, C9704A, 15 - 25 °C

Long summary description Greenman H9704A printer drum:
This is an auto-generated long summary of Greenman H9704A printer drum based on the first three specs of the first five spec groups.

Greenman H9704A. Brand compatibility: HP, Compatibility: Canon Color imageCLASS MF8170C, Canon LBP-2410, Canon LBP-5200, HP Color LaserJet 1500, HP Color..., Page yield: 20000 pages. Weight: 5.84 lbs (2.65 kg), Package weight: 5.8 lbs (2.63 kg). Package dimensions (WxDxH): 15.7 x 7.87 x 11.4" (400 x 200 x 290 mm), Empty weight: 3.86 lbs (1.75 kg)

Features
Print technology
Laser printing
Compatibility *
Canon Color imageCLASS MF8170C, Canon LBP-2410, Canon LBP-5200, HP Color LaserJet 1500, HP Color LaserJet 1500 Lxi, HP Color LaserJet 1500L, HP Color LaserJet 2500, HP Color LaserJet 2500 L, HP Color LaserJet 2500 Lse, HP Color LaserJet 2500 n, HP Color LaserJet 2500 tn, HP Color LaserJet 2550 L, HP Color LaserJet 2550 Ln, HP Color LaserJet 2550 n, HP Color LaserJet 2800 Series, HP Color LaserJet 2820, HP Color LaserJet 2830, HP Color LaserJet 2840
Brand compatibility *
HP
Page yield *
20000 pages
OEM code
C9704A
Operational conditions
Operating temperature (T-T)
15 - 25 °C
Operational conditions
Storage temperature (T-T)
-20 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Technical details
Sustainability certificates
Svanenmärkt
Package volume
23821.875 cm³
Weight & dimensions
Weight
5.84 lbs (2.65 kg)
Package weight
5.8 lbs (2.63 kg)
Other features
Package dimensions (WxDxH)
15.7 x 7.87 x 11.4" (400 x 200 x 290 mm)
Empty weight
3.86 lbs (1.75 kg)