location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Greenman H15A toner cartridge 1 pc(s) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Greenman Check ‘Greenman’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H15A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H15A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7332568010690
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Greenman’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Greenman: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116515
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Greenman H15A toner cartridge 1 pc(s) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Printing colors: Black
  • - Black toner page yield: 2500 pages
  • - Laser printing
  • - 1 pc(s)
More>>>
Short summary description Greenman H15A toner cartridge 1 pc(s) Black:
This short summary of the Greenman H15A toner cartridge 1 pc(s) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Greenman H15A, 2500 pages, Black, 1 pc(s)

Long summary description Greenman H15A toner cartridge 1 pc(s) Black:
This is an auto-generated long summary of Greenman H15A toner cartridge 1 pc(s) Black based on the first three specs of the first five spec groups.

Greenman H15A. Black toner page yield: 2500 pages, Printing colors: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
HP LaserJet 1000, HP LaserJet 1000 W, HP LaserJet 1005 W, HP LaserJet 1200, HP LaserJet 1200 n, HP LaserJet 1200 se, HP LaserJet 1220, HP LaserJet 1220 se, HP LaserJet 3300, HP LaserJet 3300 mfp, HP LaserJet 3310, HP LaserJet 3320 mfp, HP LaserJet 3320 n mfp, HP LaserJet 3330 mfp, HP LaserJet 3380
Quantity per pack *
1 pc(s)
Black toner page yield *
2500 pages
Printing colors *
Black
Brand compatibility *
HP
OEM code
C7115A
Operational conditions
Operating temperature (T-T)
15 - 32.5 °C
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
2.2 lbs (1 kg)
Packaging data
Package dimensions (WxDxH)
13.5 x 4.8 x 7.72" (344 x 122 x 196 mm)
Package volume
6506.125 cm³
Package weight
2.27 lbs (1.03 kg)
Sustainability
Sustainability certificates
Svanenmärkt
Other features
Print technology
Laser printing
Brand Image Article code product Stock Price from
MM Black Laser Toner - HP 15X (C7115X) / Canon EP25 (5773A004) - For HP LaserJet / Canon LBP toner cartridge 1 pc(s) MM Black Laser Toner - HP 15X (C7115X) / Canon EP25 (5773A004) - For HP LaserJet / Canon LBP toner cartridge 1 pc(s)
(show image)
15004DK Black Laser Toner - HP 15X (C7115X) / Canon EP25 (5773A004) - For HP LaserJet / Canon LBP 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - HP 15A (C7115A) / Canon EP25 (5773A004) - For HP LaserJet / Canon LBP toner cartridge 1 pc(s) MM Black Laser Toner - HP 15A (C7115A) / Canon EP25 (5773A004) - For HP LaserJet / Canon LBP toner cartridge 1 pc(s)
(show image)
15003DK Black Laser Toner - HP 15A (C7115A) / Canon EP25 (5773A004) - For HP LaserJet / Canon LBP 0.00
(excl. VAT)
0 (incl. VAT)
Imation

Imation 27303 toner cartridge Black
(show image)
27303 27303 0.00
(excl. VAT)
0 (incl. VAT)
V7 V715A toner cartridge Black V7 V715A toner cartridge Black
(show image)
V715A V715A 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan 1105SR toner cartridge 1 pc(s) Black
(show image)
623010 1 Cartridge 0.00
(excl. VAT)
0 (incl. VAT)