location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Greenman H15 ink cartridge 1 pc(s) High (XL) Yield Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Greenman Check ‘Greenman’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H15
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H15
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5031935454243
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Greenman’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Greenman: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111103
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Dec 2022
Product end of life date
Bullet Points Greenman H15 ink cartridge 1 pc(s) High (XL) Yield Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Print technology: Inkjet printing
  • - Printing colors: Black
  • - High (XL) Yield
  • - 1 pc(s)
More>>>
Short summary description Greenman H15 ink cartridge 1 pc(s) High (XL) Yield Black:
This short summary of the Greenman H15 ink cartridge 1 pc(s) High (XL) Yield Black data-sheet is auto-generated and uses the product title and the first six key specs.

Greenman H15, High (XL) Yield, Black, Pigment-based ink, 1 pc(s)

Long summary description Greenman H15 ink cartridge 1 pc(s) High (XL) Yield Black:
This is an auto-generated long summary of Greenman H15 ink cartridge 1 pc(s) High (XL) Yield Black based on the first three specs of the first five spec groups.

Greenman H15. Cartridge capacity: High (XL) Yield, Black ink type: Pigment-based ink, Printing colors: Black, Quantity per pack: 1 pc(s)

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
HP Deskjet 810, 812, 815, 825, 840, 841, 842, 843, 845, 920, 940, 950, 3810, 3816, 3820, 3822 HP Officejet v30, v40, v45 HP PSC 500, 720, 750, 760, 920, 950 HP Digital Copier 310
Quantity per pack *
1 pc(s)
Cartridge capacity
High (XL) Yield
Ink type
Pigment-based ink
Features
Printing colors *
Black
Color
No
Weight & dimensions
Weight
3.77 oz (107 g)
Packaging data
Package dimensions (WxDxH)
4.69 x 1.02 x 3.39" (119 x 26 x 86 mm)
Package weight
4.94 oz (140 g)
Other features
Empty weight
2.57 oz (73 g)
Brand Image Article code product Stock Price from
MM Black Inkjet Cartridge - Replaces HP No.15 (C6615DE) ink cartridge 1 pc(s) High (XL) Yield MM Black Inkjet Cartridge - Replaces HP No.15 (C6615DE) ink cartridge 1 pc(s) High (XL) Yield
(show image)
10002DK Black Inkjet Cartridge - Replaces HP No.15 (C6615DE) 0.00
(excl. VAT)
0 (incl. VAT)
VALUE

VALUE Druckpatrone f/ HP-DeskJet 810/816/840, Schwarz ink cartridge Black
(show image)
16.11.5409 Druckpatrone f/ HP-DeskJet 810/816/840, Schwarz 0.00
(excl. VAT)
0 (incl. VAT)