location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Greenman LE260D printer drum

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Greenman Check ‘Greenman’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LE260D
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LE260D
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7332568018399
Category:
Laser printers and copiers not only need toner (ink powder) for printing, but also a drum (comparable with the print head of an inkjet printer). The drum puts the toner in the right place, and afterwards the paper is heated so the toner melts and is attached permanently to the paper. Drums, like all components of a printer, wear and will have to be replaced at some time, although they are fairly durable.
Printer Drums Check ‘Greenman’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Greenman: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82538
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Greenman LE260D printer drum
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - Brand compatibility: Lexmark
  • - 30000 pages
More>>>
Short summary description Greenman LE260D printer drum:
This short summary of the Greenman LE260D printer drum data-sheet is auto-generated and uses the product title and the first six key specs.

Greenman LE260D, Lexmark, Lexmark E260, Lexmark E260d, Lexmark E260dn, Lexmark E260dt, Lexmark E260dtn, Lexmark E360d,..., 30000 pages, Laser, E260X22G, 28.2 oz (800 g)

Long summary description Greenman LE260D printer drum:
This is an auto-generated long summary of Greenman LE260D printer drum based on the first three specs of the first five spec groups.

Greenman LE260D. Brand compatibility: Lexmark, Compatibility: Lexmark E260, Lexmark E260d, Lexmark E260dn, Lexmark E260dt, Lexmark E260dtn, Lexmark E360d,..., Page yield: 30000 pages. Weight: 28.2 oz (800 g)

Features
Print technology
Laser
Features
Compatibility *
Lexmark E260, Lexmark E260d, Lexmark E260dn, Lexmark E260dt, Lexmark E260dtn, Lexmark E360d, Lexmark E360dn, Lexmark E360dtn, Lexmark E460d, Lexmark E460dn, Lexmark E460dtn, Lexmark E460dw, Lexmark E462dtn, Lexmark ES460dn, Lexmark X264dn, Lexmark X264dnw, Lexmark X363dn, Lexmark X364dn, Lexmark X364dw, Lexmark X463de, Lexmark X464de, Lexmark X466de, Lexmark X466dte, Lexmark X466dwe, Lexmark XS463, Lexmark XS463de, Lexmark XS464, Lexmark XS466
Brand compatibility *
Lexmark
Page yield *
30000 pages
OEM code
E260X22G
Technical details
Sustainability certificates
Svanenmärkt
Package volume
11643.75 cm³
Weight & dimensions
Weight
28.2 oz (800 g)