location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Greenman BD7000 printer drum

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Greenman Check ‘Greenman’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BD7000
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BD7000
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7332568010089
Category:
Laser printers and copiers not only need toner (ink powder) for printing, but also a drum (comparable with the print head of an inkjet printer). The drum puts the toner in the right place, and afterwards the paper is heated so the toner melts and is attached permanently to the paper. Drums, like all components of a printer, wear and will have to be replaced at some time, although they are fairly durable.
Printer Drums Check ‘Greenman’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Greenman: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69601
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Dec 2022
Product end of life date
Bullet Points Greenman BD7000 printer drum
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser printing
  • - 20000 pages
  • - Printing colors: Black
More>>>
Short summary description Greenman BD7000 printer drum:
This short summary of the Greenman BD7000 printer drum data-sheet is auto-generated and uses the product title and the first six key specs.

Greenman BD7000, HL-1650, 1670N, 1850, 1870N, HL-5030, 5040, 5050, 5070N, MFC-8420, 8820D(N), DCP-8020, 8025D, 20000 pages, Laser printing, Black

Long summary description Greenman BD7000 printer drum:
This is an auto-generated long summary of Greenman BD7000 printer drum based on the first three specs of the first five spec groups.

Greenman BD7000. Compatibility: HL-1650, 1670N, 1850, 1870N, HL-5030, 5040, 5050, 5070N, MFC-8420, 8820D(N), DCP-8020, 8025D, Page yield: 20000 pages, Print technology: Laser printing

Features
Print technology
Laser printing
Printing colors
Black
Features
Compatibility *
HL-1650, 1670N, 1850, 1870N, HL-5030, 5040, 5050, 5070N, MFC-8420, 8820D(N), DCP-8020, 8025D
Page yield *
20000 pages
Cartridge return & recycling
Yes