location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Greenman H74A toner cartridge 1 pc(s) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Greenman Check ‘Greenman’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H74A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H74A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7332568011222
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Greenman’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Greenman: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42240
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Dec 2022
Product end of life date
Bullet Points Greenman H74A toner cartridge 1 pc(s) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Printing colors: Black
  • - Black toner page yield: 3500 pages
  • - Laser printing
  • - 1 pc(s)
More>>>
Short summary description Greenman H74A toner cartridge 1 pc(s) Black:
This short summary of the Greenman H74A toner cartridge 1 pc(s) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Greenman H74A, 3500 pages, Black, 1 pc(s)

Long summary description Greenman H74A toner cartridge 1 pc(s) Black:
This is an auto-generated long summary of Greenman H74A toner cartridge 1 pc(s) Black based on the first three specs of the first five spec groups.

Greenman H74A. Black toner page yield: 3500 pages, Printing colors: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
HP LaserJet 4L HP LaserJet 4ML HP LaserJet 4MP HP LaserJet 4P
Quantity per pack *
1 pc(s)
Black toner page yield *
3500 pages
Printing colors *
Black
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Operating relative humidity (H-H)
15 - 90%
Storage temperature (T-T)
-20 - 40 °C
Operational conditions
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
19.4 lbs (8.8 kg)
Dimensions (WxDxH)
13.5 x 4.8 x 7.72" (344 x 122 x 196 mm)
Packaging data
Package weight
2.49 lbs (1.13 kg)
Other features
Empty weight
30.2 oz (855 g)
Print technology
Laser printing
Brand Image Article code product Stock Price from
MM Black Laser Toner - HP 74A (92274A) / Canon EP-P (1529A003) - For HP LaserJet / Canon LBP toner cartridge 1 pc(s) MM Black Laser Toner - HP 74A (92274A) / Canon EP-P (1529A003) - For HP LaserJet / Canon LBP toner cartridge 1 pc(s)
(show image)
15048DK Black Laser Toner - HP 74A (92274A) / Canon EP-P (1529A003) - For HP LaserJet / Canon LBP 0.00
(excl. VAT)
0 (incl. VAT)
V7 V774A toner cartridge Black V7 V774A toner cartridge Black
(show image)
V774A V774A 0.00
(excl. VAT)
0 (incl. VAT)
ROLINE

ROLINE EP-P kompatibel zu HEWLETT PACKARD IV L/IV ML/IV P, CANON LBP 4U/4I/430/430W, 3300 Seiten toner cartridge Black
(show image)
16.10.1064 EP-P kompatibel zu HEWLETT PACKARD IV L/IV ML/IV P, CANON LBP 4U/4I/430/430W, 3300 Seiten 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan HP LaserJet 4L Toner-Modul Black toner cartridge
(show image)
615583 1 Cartridge 0.00
(excl. VAT)
0 (incl. VAT)