location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Greenman H5952A toner cartridge 1 pc(s) Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Greenman Check ‘Greenman’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H5952A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H5952A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7332568011062
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Greenman’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Greenman: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86308
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Greenman H5952A toner cartridge 1 pc(s) Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Printing colors: Yellow
  • - Color toner page yield: 10000 pages
  • - Laser printing
  • - 1 pc(s)
More>>>
Short summary description Greenman H5952A toner cartridge 1 pc(s) Yellow:
This short summary of the Greenman H5952A toner cartridge 1 pc(s) Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Greenman H5952A, 10000 pages, Yellow, 1 pc(s)

Long summary description Greenman H5952A toner cartridge 1 pc(s) Yellow:
This is an auto-generated long summary of Greenman H5952A toner cartridge 1 pc(s) Yellow based on the first three specs of the first five spec groups.

Greenman H5952A. Color toner page yield: 10000 pages, Printing colors: Yellow, Quantity per pack: 1 pc(s)

Features
Compatibility *
HP Color LaserJet 4700, HP Color LaserJet 4700 dn, HP Color LaserJet 4700 dtn, HP Color LaserJet 4700 n, HP Color LaserJet 4700 ph+
Quantity per pack *
1 pc(s)
Color toner page yield *
10000 pages
Printing colors *
Yellow
Brand compatibility *
HP
OEM code
Q5952A
Operational conditions
Operating temperature (T-T)
10 - 27 °C
Operating relative humidity (H-H)
10 - 70%
Storage temperature (T-T)
-20 - 40 °C
Operational conditions
Storage relative humidity (H-H)
10 - 90%
Sustainability
Sustainability certificates
Svanenmärkt
Weight & dimensions
Weight
4.3 lbs (1.95 kg)
Dimensions (WxDxH)
15.7 x 5.83 x 10.6" (400 x 148 x 268 mm)
Package weight
4.85 lbs (2.2 kg)
Technical details
Package volume
14400 cm³
Other features
Empty weight
3.48 lbs (1.58 kg)
Color
Yes
Package dimensions (WxDxH)
15.7 x 5.83 x 10.6" (400 x 148 x 268 mm)
Print technology
Laser printing
Brand Image Article code product Stock Price from
MM Magenta Laser Toner - HP Q5953A - For HP Color LaserJet toner cartridge 1 pc(s) MM Magenta Laser Toner - HP Q5953A - For HP Color LaserJet toner cartridge 1 pc(s)
(show image)
15075DK Magenta Laser Toner - HP Q5953A - For HP Color LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
MM Yellow Laser Toner - HP Q5952A - For HP Color LaserJet toner cartridge 1 pc(s) MM Yellow Laser Toner - HP Q5952A - For HP Color LaserJet toner cartridge 1 pc(s)
(show image)
15074DK Yellow Laser Toner - HP Q5952A - For HP Color LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
MM Cyan Laser Toner - HP Q5951A - For HP Color LaserJet toner cartridge 1 pc(s) MM Cyan Laser Toner - HP Q5951A - For HP Color LaserJet toner cartridge 1 pc(s)
(show image)
15073DK Cyan Laser Toner - HP Q5951A - For HP Color LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - HP Q5950A - For HP Color LaserJet toner cartridge 1 pc(s) MM Black Laser Toner - HP Q5950A - For HP Color LaserJet toner cartridge 1 pc(s)
(show image)
15072DK Black Laser Toner - HP Q5950A - For HP Color LaserJet 0.00
(excl. VAT)
0 (incl. VAT)
V7 V74700Y toner cartridge Yellow V7 V74700Y toner cartridge Yellow
(show image)
V74700Y V74700Y 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan Yellow toner cartridge
(show image)
629142 1 Cartridge 0.00
(excl. VAT)
0 (incl. VAT)