Synology logo

Synology RackStation RS3413xs+ Rack (3U) 8 GB Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43339
Info modified on:
10 Aug 2024, 09:55:28
Guarantee:
3 year
Long product name Synology RackStation RS3413xs+ Rack (3U) 8 GB Black:

2000 MB/sec, 400000 IOPS, 10 x 2.5"/3.5" SATA II, 2 x 2.5" f/ Cache, 4 x Gigabit LAN, 15.6 kg

Short summary description Synology RackStation RS3413xs+ Rack (3U) 8 GB Black:

Synology RackStation RS3413xs+, Rack (3U), 8 GB, Black

Long summary description Synology RackStation RS3413xs+ Rack (3U) 8 GB Black:

Synology RackStation RS3413xs+. Chassis type: Rack (3U). Processor frequency: 3.5 GHz. Internal memory: 8 GB

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.