location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY MX130 S2 server 1 TB Desktop AMD Opteron 3250 2.5 GHz 4 GB DDR3-SDRAM 250 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
MX130
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MX130 S2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:M1302SC415IN/M4
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87308
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu PRIMERGY MX130 S2 server 1 TB Desktop AMD Opteron 3250 2.5 GHz 4 GB DDR3-SDRAM 250 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Opteron 3250 2.5 GHz
  • - 4 GB 1333 MHz DDR3-SDRAM
  • - 1 TB DVD-RW
  • - Desktop 250 W
Long product name Fujitsu PRIMERGY MX130 S2 server 1 TB Desktop AMD Opteron 3250 2.5 GHz 4 GB DDR3-SDRAM 250 W :
The short editorial description of Fujitsu PRIMERGY MX130 S2 server 1 TB Desktop AMD Opteron 3250 2.5 GHz 4 GB DDR3-SDRAM 250 W

PRIMERGY MX130 S2, AMD Opteron 3250 (4Cores, 2.5GHz, 4MB), 4GB DDR3 ECC 1333MHz PC3-10600 DIMM RAM, 2x 500GB SATA 7200rpm 3.5" HDD, ATI Radeon HD 4250, Dual Link DVI-I, Gigabit Ethernet + Microsoft Windows Server 2008 Foundation
More>>>
Fujitsu PRIMERGY MX130 S2 server 1 TB Desktop AMD Opteron 3250 2.5 GHz 4 GB DDR3-SDRAM 250 W:
The official marketing text of Fujitsu PRIMERGY MX130 S2 server 1 TB Desktop AMD Opteron 3250 2.5 GHz 4 GB DDR3-SDRAM 250 W as supplied by the manufacturer

The PRIMERGY MX130 S2 micro server is just what small businesses need. The MX130 S2 is a solid platform on which to base your file, web or print services. It increases your company’s potential by offering server reliability, efficiency and great value. PRIMERGY MX130 S2 – the micro server for macro results.

Features
- 24x7 performance, server ECC memory, onboard RAID 0/1/10 and optional Trusted Platform Module (TPM).
- Up to 16 GB DDR3 ECC RAM.
- Can integrate up to 4x 3.5-inch HDDs or up to 6x 2.5-inch HDDs.
- Ultra-compact form factor with less than 13 liters volume - can be used everywhere in either vertical or horizontal position.

Benefits
- Higher data safety and reliability than using PCs with external USB drives or optical media.
- Share information by running office server applications.
- Flexible and expandable base unit.
- Ideal for all environments where space is scarce, e.g. small offices, retail environments or education.

Short summary description Fujitsu PRIMERGY MX130 S2 server 1 TB Desktop AMD Opteron 3250 2.5 GHz 4 GB DDR3-SDRAM 250 W:
This short summary of the Fujitsu PRIMERGY MX130 S2 server 1 TB Desktop AMD Opteron 3250 2.5 GHz 4 GB DDR3-SDRAM 250 W data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu PRIMERGY MX130 S2, 2.5 GHz, 3250, 4 GB, DDR3-SDRAM, 1 TB, Desktop

Long summary description Fujitsu PRIMERGY MX130 S2 server 1 TB Desktop AMD Opteron 3250 2.5 GHz 4 GB DDR3-SDRAM 250 W:
This is an auto-generated long summary of Fujitsu PRIMERGY MX130 S2 server 1 TB Desktop AMD Opteron 3250 2.5 GHz 4 GB DDR3-SDRAM 250 W based on the first three specs of the first five spec groups.

Fujitsu PRIMERGY MX130 S2. Processor family: AMD Opteron, Processor frequency: 2.5 GHz, Processor model: 3250. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, HDD size: 3.5", HDD interface: Serial ATA. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD-RW. Power supply: 250 W. Chassis type: Desktop

Processor
Processor manufacturer *
AMD
Processor family *
AMD Opteron
Processor model *
3250
Processor frequency *
2.5 GHz
Processor cores
4
Processor cache
4 MB
Motherboard chipset
AMD 880G
Number of processors installed
1
Processor cache type
L2
Processor socket
Socket AM3
Memory
Internal memory *
4 GB
Internal memory type *
DDR3-SDRAM
Memory slots
4x DIMM
ECC
Yes
Memory clock speed
1333 MHz
Maximum internal memory *
16 GB
Storage
Total storage capacity *
1 TB
Number of HDDs installed
2
HDD capacity
500 GB
HDD interface
Serial ATA
HDD speed
7200 RPM
HDD size
3.5"
Number of HDDs supported
4
RAID support *
Yes
RAID levels
0, 1, 10
Hot-swap
No
Optical drive type *
DVD-RW
Internal drive bays
4x 3.5"
Graphics
On-board graphics card
Yes
Maximum graphics card memory
2811 MB
Network
Wi-Fi
No
Bluetooth
No
Networking features
Gigabit Ethernet
Ethernet LAN
Yes
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity
12
PS/2 ports quantity
2
Ports & interfaces
Serial ports quantity
1
Dual Link DVI
Yes
Expansion slots
PCI Express x1 slots
1
PCI Express x4 slots
1
PCI Express x16 slots
1
PCI slots
1
PCI Express slots version
1.0, 2.0
Design
Chassis type *
Desktop
Redundant fans support
No
Performance
Noise level
20 dB
Software
Compatible operating systems *
Microsoft Hyper-V Server 2012, Microsoft Windows Server 2012 Datacenter, Microsoft Windows Server 2012 Standard, Microsoft Windows Server 2012 Foundation, Microsoft Windows Storage Server 2012 Standard, Microsoft Hyper-V Server 2008 R2, Microsoft Windows Server 2008 R2 Standard, Microsoft Windows Server 2008 R2 Foundation, Microsoft Windows Small Business Server Essentials 2011
Power
Power supply type
AC/DC
Number of power supply units
1
Power requirements
AC 100 - 240V@50/60Hz
Redundant power supply (RPS) support *
No
Power supply *
250 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Certificates
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Certification
GS, CE, FCC A, CSAc/us, CB, RoHS, WEEE, VCCI, GOST-R, KC, CCC, C-Tick, BSMI, SASO
Weight & dimensions
Width
3.86" (98 mm)
Depth
15.1" (383 mm)
Height
13.4" (340 mm)
Weight
22 lbs (10 kg)
Other features
Mac compatibility
No
Ventilation fan(s)
3
Graphics card
Radeon HD 4250 Graphics
Graphics card family
ATI
Source Testseek summary Average rating
Reviews
Updated:
2014-09-13 02:17:48
Uk has collected 2 expert reviews for Fujitsu PRIMERGY MX130 S2 server 1 TB Desktop AMD Opteron 3250 2.5 GHz 4 GB DDR3-SDRAM 250 W but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%