StarTech.com logo

StarTech.com HD2VGAA video cable adapter HDMI Type A (Standard) VGA (D-Sub) + 3.5mm Black

Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52396
Info modified on:
21 Oct 2022, 10:32:10
Guarantee:
2-year warranty and free lifetime technical support
Long product name StarTech.com HD2VGAA video cable adapter HDMI Type A (Standard) VGA (D-Sub) + 3.5mm Black:

HDMI to VGA Video Adapter Converter with Audio for Desktop PC / Laptop / Ultrabook - 1920x1200

StarTech.com HD2VGAA video cable adapter HDMI Type A (Standard) VGA (D-Sub) + 3.5mm Black:

The HD2VGAA HDMI® to VGA Adapter Cable enables you to connect any HDMI output device, such as a Blu-Ray player, laptop video output or Apple TV® digital media extender to a VGA display device (monitor, projector) by converting the HDMI video signal from the output device into a VGA output and separate 2-channel analog audio.

The versatile converter supports resolutions including high definition 1080p, up to 1920x1200, which eliminates the expense of upgrading a VGA display for the sake of compatibility, and doesn't require a separate power adapter which saves installation time and hassle.

The StarTech.com Advantage

- Easily make your new HDMI® equipment (Desktop, Laptop, Ultrabook, and Apple TV) compatible with a VGA display (Television, Monitor, Projector).
- With support for up to 1080p or 1920x1200 video and 2 channel audio.
- No power adapter required.

Short summary description StarTech.com HD2VGAA video cable adapter HDMI Type A (Standard) VGA (D-Sub) + 3.5mm Black:

StarTech.com HD2VGAA, HDMI Type A (Standard), VGA (D-Sub) + 3.5mm, Male, Female, 1920 x 1200 pixels, Black

Long summary description StarTech.com HD2VGAA video cable adapter HDMI Type A (Standard) VGA (D-Sub) + 3.5mm Black:

StarTech.com HD2VGAA. Connector 1: HDMI Type A (Standard), Connector 2: VGA (D-Sub) + 3.5mm, Connector 1 gender: Male. Weight: 2.24 oz (63.4 g). Package width: 3.15" (80 mm), Package depth: 8.58" (218 mm), Package height: 0.787" (20 mm)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.