Bosch logo

Bosch SMS50D08II dishwasher Freestanding 12 place settings

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66596
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Bosch SMS50D08II dishwasher Freestanding 12 place settings:

Bosch SMS50D08II, Freestanding, Stainless steel, Buttons, Rotary, 66.9" (1.7 m), 55.1" (1.4 m), 66.9" (1.7 m)

Long summary description Bosch SMS50D08II dishwasher Freestanding 12 place settings:

Bosch SMS50D08II. Appliance placement: Freestanding, Door color: Stainless steel, Control type: Buttons, Rotary. Number of place settings: 12 place settings, Noise level: 54 dB, Dishwashing programs: Eco, Intensive, Normal, Pre-wash, Quick. Feet adjustment: 0.787" (2 cm). Water consumption per cycle: 16 L, Energy consumption per cycle: 1.15 kWh, Connected load: 2400 W. Width: 23.6" (600 mm), Depth: 23.6" (600 mm), Height: 33.3" (845 mm)

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.