CoreParts logo

CoreParts MSP8856 printer roller

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47268
Info modified on:
12 Mar 2024, 10:57:12
Bullet Points CoreParts MSP8856 printer roller:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 6 months Warranty
Guarantee:
6 months
Long product name CoreParts MSP8856 printer roller:

Paper Pickup Roller Kit Kyocera Laser Printer FS-9120, 9520, Multi Printer KM-1650, 3035, 4035

Short summary description CoreParts MSP8856 printer roller:

CoreParts MSP8856, Laser, Black, Kyocera Laser FS-9520DN, FS-9120DN, China, 3.7" (94 mm), 3.07" (78 mm)

Long summary description CoreParts MSP8856 printer roller:

CoreParts MSP8856. Print technology: Laser, Product color: Black, Compatibility: Kyocera Laser FS-9520DN, FS-9120DN. Width: 3.7" (94 mm), Depth: 3.07" (78 mm), Height: 0.984" (25 mm). Quantity per pack: 3 pc(s), Package width: 3.7" (94 mm), Package depth: 3.07" (78 mm)

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.