CoreParts logo

CoreParts MSP5917 printer roller Printer feeding roller

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42462
Info modified on:
12 Mar 2024, 10:24:47
Bullet Points CoreParts MSP5917 printer roller Printer feeding roller:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 6 months Warranty
Guarantee:
6 months
Long product name CoreParts MSP5917 printer roller Printer feeding roller:

FEED/SEPARATION ROLLER Compatible parts

Short summary description CoreParts MSP5917 printer roller Printer feeding roller:

CoreParts MSP5917, Printer feeding roller, Laser, HP/Compaq Color LaserJet CP1515,CM1312nfi MFP, CP1215, CM1312 MFP, CP1518 ni. CP1210. CP1510, 2.36" (60 mm), 1.57" (40 mm), 2.36" (60 mm)

Long summary description CoreParts MSP5917 printer roller Printer feeding roller:

CoreParts MSP5917. Type: Printer feeding roller, Print technology: Laser, Compatibility: HP/Compaq Color LaserJet CP1515,CM1312nfi MFP, CP1215, CM1312 MFP, CP1518 ni. CP1210. CP1510. Width: 2.36" (60 mm), Depth: 1.57" (40 mm), Height: 2.36" (60 mm). Quantity per pack: 1 pc(s), Package width: 2.91" (74 mm), Package depth: 1.3" (33 mm)

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.