CoreParts logo

CoreParts MSP4945 printer kit

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31553
Info modified on:
10 Apr 2024, 08:58:55
Guarantee:
6 months
Long product name CoreParts MSP4945 printer kit:

Fuser Drive Gear 51T for HP LaserJet 4200, 4300, 4250, 4350 series

Short summary description CoreParts MSP4945 printer kit:

CoreParts MSP4945, Laser, White, 0.176 oz (5 g), 0.212 oz (6 g), 2.6" (66 mm), 2.01" (51 mm)

Long summary description CoreParts MSP4945 printer kit:

CoreParts MSP4945. Print technology: Laser, Product color: White. Weight: 0.176 oz (5 g). Package weight: 0.212 oz (6 g), Package width: 2.6" (66 mm), Package depth: 2.01" (51 mm)

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.