CoreParts logo

CoreParts MSP1205 printer kit

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38534
Info modified on:
13 Mar 2024, 08:08:43
Bullet Points CoreParts MSP1205 printer kit:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 6 months Warranty
Guarantee:
6 months
Long product name CoreParts MSP1205 printer kit:

SEPARATION PAD TIRE Samsung Printer Laser ML 1510, ML 1710, ML1750, ML1520, ML2250, ML3050, SCX-4100

Short summary description CoreParts MSP1205 printer kit:

CoreParts MSP1205, Laser, Gray, China, Samsung, Samsung ML-1510, ML-1710, 3.35" (85 mm)

Long summary description CoreParts MSP1205 printer kit:

CoreParts MSP1205. Print technology: Laser, Product color: Gray, Country of origin: China. Width: 3.35" (85 mm), Depth: 2.99" (76 mm), Height: 0.197" (5 mm). Quantity per pack: 1 pc(s), Package weight: 0.353 oz (10 g), Package width: 3.35" (85 mm)

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.