CoreParts logo

CoreParts MSP0524 printer roller

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33635
Info modified on:
13 Mar 2024, 08:25:18
Bullet Points CoreParts MSP0524 printer roller:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 6 months Warranty
Guarantee:
6 months
Long product name CoreParts MSP0524 printer roller:

Paper Pick-Up Roller-Tray1 HP LaserJet 4000, 5100, Color LaserJet 9500

Short summary description CoreParts MSP0524 printer roller:

CoreParts MSP0524, Roller, Laser, Black, LaserJet 9500, 4000, 5000, China, 1.57" (40 mm)

Long summary description CoreParts MSP0524 printer roller:

CoreParts MSP0524. Type: Roller, Print technology: Laser, Product color: Black. Width: 1.57" (40 mm), Depth: 1.38" (35 mm), Height: 1.18" (30 mm). Quantity per pack: 1 pc(s), Package width: 1.57" (40 mm), Package depth: 1.38" (35 mm)

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.