location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Lanview MO-C-S31123CDL20 network transceiver module SFP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lanview Check ‘Lanview’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MO-C-S31123CDL20
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MO-C-S31123CDL20 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711045423154
Category:
Device comprising both a transmitter and a receiver which are used in computer networks.
Network Transceiver Modules Check ‘Lanview’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lanview: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35466
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Apr 2024 09:28:36
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lanview MO-C-S31123CDL20 network transceiver module SFP
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - **100% Cisco Compatible**
Guarantee: 60 months
Long product name Lanview MO-C-S31123CDL20 network transceiver module SFP :
The short editorial description of Lanview MO-C-S31123CDL20 network transceiver module SFP

SFP 1.25 Gbps, SMF, 20 km, LC, DDMI support, Compatible with Cisco GLC-LH-SMD
More>>>
Short summary description Lanview MO-C-S31123CDL20 network transceiver module SFP:
This short summary of the Lanview MO-C-S31123CDL20 network transceiver module SFP data-sheet is auto-generated and uses the product title and the first six key specs.

Lanview MO-C-S31123CDL20, SFP, LX, 1000BASE-LX

Long summary description Lanview MO-C-S31123CDL20 network transceiver module SFP:
This is an auto-generated long summary of Lanview MO-C-S31123CDL20 network transceiver module SFP based on the first three specs of the first five spec groups.

Lanview MO-C-S31123CDL20. Interface type: SFP, SFP transceiver standard: LX, Cabling technology: 1000BASE-LX

Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)