Supermicro logo

Supermicro C2SBC-Q Intel® Q33 LGA 775 (Socket T) ATX

Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53712
Info modified on:
30 Oct 2024, 13:04:49
Long product name Supermicro C2SBC-Q Intel® Q33 LGA 775 (Socket T) ATX:

Single LGA775 Socket, 4 x DDR2 800/667Hz, 2 x Gigabit Ethernet, 6 x SATA, 1 x PATA, 2 x PCI-Express, 5 x PCI

Short summary description Supermicro C2SBC-Q Intel® Q33 LGA 775 (Socket T) ATX:

Supermicro C2SBC-Q, Intel, LGA 775 (Socket T), Intel® Pentium®, Intel® Celeron®, 1066,800,1333 MHz, DDR2-SDRAM, 8 GB

Long summary description Supermicro C2SBC-Q Intel® Q33 LGA 775 (Socket T) ATX:

Supermicro C2SBC-Q. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Compatible processor series: Intel® Pentium®, Intel® Celeron®. Supported memory types: DDR2-SDRAM, Maximum internal memory: 8 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II, RAID levels: 0, 1, 5, 10. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, Networking features: 2 x Gigabit Ethernet. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: Intel

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.