location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK T4220 Intel® Core™2 Duo T8300 12.1" Windows Vista Business

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LIFEBOOK T4220
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LKN:CRE-250100-005
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 146147
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu LIFEBOOK T4220 Intel® Core™2 Duo T8300 12.1" Windows Vista Business
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™2 Duo T8300 2.4 GHz
  • - 12.1" 1024 x 768 pixels 4:3
  • - Bluetooth 2.0+EDR
  • - Lithium-Ion (Li-Ion)
  • - Windows Vista Business
More>>>
Short summary description Fujitsu LIFEBOOK T4220 Intel® Core™2 Duo T8300 12.1" Windows Vista Business:
This short summary of the Fujitsu LIFEBOOK T4220 Intel® Core™2 Duo T8300 12.1" Windows Vista Business data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LIFEBOOK T4220, Intel® Core™2 Duo, 2.4 GHz, 12.1", 1024 x 768 pixels, Windows Vista Business

Long summary description Fujitsu LIFEBOOK T4220 Intel® Core™2 Duo T8300 12.1" Windows Vista Business:
This is an auto-generated long summary of Fujitsu LIFEBOOK T4220 Intel® Core™2 Duo T8300 12.1" Windows Vista Business based on the first three specs of the first five spec groups.

Fujitsu LIFEBOOK T4220. Processor family: Intel® Core™2 Duo, Processor model: T8300, Processor frequency: 2.4 GHz. Display diagonal: 12.1", Display resolution: 1024 x 768 pixels. Operating system installed: Windows Vista Business. Weight: 4.41 lbs (2 kg)

Display
Display diagonal *
12.1"
Display resolution *
1024 x 768 pixels
Native aspect ratio
4:3
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
T8300
Processor cores
2
Processor threads
2
Processor frequency *
2.4 GHz
Processor cache
3 MB
Processor cache type
L2
Processor socket
Socket 479
Processor front side bus
800 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor system type
Up
Processor series
Intel Core 2 Duo T8000 Series
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Stepping
M0
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
CPU multiplier (bus/core ratio)
12
ECC supported by processor
No
Memory
Maximum internal memory *
4 GB
Storage
HDD capacity
160 GB
HDD interface
SATA
HDD speed
5400 RPM
Compatible memory cards
SD
Graphics
Maximum graphics card memory
0.224 GB
Audio
Audio system
Realtek ALC262
Built-in microphone
Yes
Network
Networking features
Gigabit Ethernet
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
Yes
Modem (RJ-11) ports
1
Software
Operating system installed *
Windows Vista Business
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Processor code
SLAPR
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
33099
Conflict-Free processor
No
Battery
Battery technology
Lithium-Ion (Li-Ion)
Weight & dimensions
Width
11.6" (295 mm)
Depth
9.61" (244 mm)
Height
1.48" (37.5 mm)
Weight *
4.41 lbs (2 kg)
Other features
Infrared data port
Yes
Graphics card
GMA X3100
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
V.92
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:18:00
Uk has collected 5 expert reviews for Fujitsu LIFEBOOK T4220 Intel® Core™2 Duo T8300 30.7 cm (12.1") Windows Vista Business and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
pcadvisor.co.uk
Updated:
2016-11-14 20:18:00
The Fujitsu LifeBook T4220 is designed to weather outside use better than your typical convertible tablet laptop PC. And the Fujitsu LifeBook T4220 tablet PC has a nice keyboard and performs well, too, all at a competitive price. See our Laptop Advi...
Bottom line All in all, the Fujitsu T4220 might not be the cheapest or lightest ultraportable you can buy, but for tablet users desiring a little extra ruggedness and peace of mind, it gets along nicely with Mother Nature. Carla Thornton...
70%
goodgearguide.com.au
Updated:
2016-11-14 20:18:00
The Fujitsu Lifebook T4220 is a powerful and responsive Tablet but the indoor/outdoor screen coating may irritate people who plan to use the device insode more than outside.
Good Performance, Accessibility buttons in Tablet mode...
Bad Indoor/Outdoor screen may not appeal to all The Final Word The Fujitsu Lifebook T4220 is a powerful and responsive Tablet but the indoor/outdoor screen coating may irritate people who plan to use the device insode more than outside.
Bottom line The Fujitsu Lifebook T4220 is a powerful and responsive Tablet but the indoor/outdoor screen coating may irritate people who plan to use the device insode more than outside.
75%
computershopper.com
Updated:
2016-11-14 20:18:00
The Fujitsu LifeBook T4220 offers loads of mobile computing flexibility in a fairly compact and lightweight package. The convertible notebook is designed to fluidly switch between full laptop and Tablet PC, keeping everything you need within...
Good Bright, 12.1-inch LCD; lots of security options; excellent digitizer; bidirectional screen hinge; modular bay for extra battery; good performance...
Bad Clunky design; mediocre battery life; weak speakers...
Bottom line Fujitsus LifeBook T4220 is a compact convertible Tablet PC with lots for business users and tech-savvy consumers to like. Just dont expect it to look as slick as some of the competition...
75%
Laptopmag.com
Updated:
2016-11-14 20:18:00
The new Fujitsu LifeBook T4220 is a travel-friendly, well-rounded convertible Tablet PC that suffers from a few flaws. When it comes to computing horsepower and video quality, the newest addition to the LifeBook line reaps the benefits of Intels Next-...
Good Very good performance, Lightweight design with built-in optical drive, Crisp, bidirectional display, Biometric and SmartCard security...
Bad So-so battery life, Lacks FireWire and S-Video ports...
80%