location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet CE515A 220V Maintenance Kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet CE515A 220V Maintenance Kit
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE515A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886112880644 show
Category:
Components needed to build a printer.
Printer Kits Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 509867
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 07:41:43
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP LaserJet CE515A 220V Maintenance Kit
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Periodic replacement of maintenance kits can help your HP printer continue to provide you with outstanding print quality.
  • - HP maintenance kits help ensure your HP printer is always available, helping increase your business efficiency. HP maintenance kits include user-replaceable parts that work with your HP printer to prompt you when they require maintenance.
  • - HP maintenance kits include long-lasting supplies that are designed to work with your printer.
Guarantee: 90 day limited warranty (manufacturing parts only)
Long product name HP LaserJet CE515A 220V Maintenance Kit :
The short editorial description of HP LaserJet CE515A 220V Maintenance Kit

LaserJet CE515A 220V Maintenance Kit
More>>>
HP LaserJet CE515A 220V Maintenance Kit:
The official marketing text of HP LaserJet CE515A 220V Maintenance Kit as supplied by the manufacturer

HP printer maintenance kits ensure your HP printer remains in working condition and continues providing your workers with the highest print quality possible.

Short summary description HP LaserJet CE515A 220V Maintenance Kit:
This short summary of the HP LaserJet CE515A 220V Maintenance Kit data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet CE515A 220V Maintenance Kit, Maintenance kit, Laser, 150000 pages, Black, China, HP LaserJet Enterprise 700 color MFP M775

Long summary description HP LaserJet CE515A 220V Maintenance Kit:
This is an auto-generated long summary of HP LaserJet CE515A 220V Maintenance Kit based on the first three specs of the first five spec groups.

HP LaserJet CE515A 220V Maintenance Kit. Product type: Maintenance kit, Print technology: Laser, Page yield: 150000 pages. Width: 23.5" (596 mm), Depth: 9.72" (247 mm), Height: 9.25" (235 mm). Quantity per pack: 1 pc(s), Package weight: 7.72 lbs (3.5 kg), Package width: 23.5" (596 mm). Number of cartons per pallet: 8 pc(s), Quantity per pallet: 80 pc(s), Number of layers per pallet: 10 pc(s). Pallet dimensions (W x D x H): 47.2 x 39.4 x 92.9" (1200 x 1000 x 2360 mm), Pallet size (EU): 47.2 x 39.4 x 92.9" (1200 x 1000 x 2360 mm)

Features
Product type *
Maintenance kit
Print technology
Laser
Page yield
150000 pages
Product color
Black
Country of origin
China
Compatibility
HP LaserJet Enterprise 700 color MFP M775
HP segment
Business, Enterprise
Weight & dimensions
Width
23.5" (596 mm)
Depth
9.72" (247 mm)
Height
9.25" (235 mm)
Weight
7.72 lbs (3.5 kg)
Packaging data
Quantity per pack
1 pc(s)
Package weight
7.72 lbs (3.5 kg)
Package width
23.5" (596 mm)
Packaging data
Package depth
9.72" (247 mm)
Package height
9.25" (235 mm)
Logistics data
Number of cartons per pallet
8 pc(s)
Quantity per pallet
80 pc(s)
Number of layers per pallet
10 pc(s)
Number of cartons per pallet layer
8 pc(s)
Harmonized System (HS) code
84439990
Pallet width
47.2" (120 cm)
Pallet length
39.4" (100 cm)
Pallet height
92.9" (2.36 m)
Pallet weight
11.2 oz (317 g)
Other features
Pallet dimensions (W x D x H)
47.2 x 39.4 x 92.9" (1200 x 1000 x 2360 mm)
Pallet size (EU)
47.2 x 39.4 x 92.9" (1200 x 1000 x 2360 mm)
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Polska 1 distributor(s)
Switzerland 2 distributor(s)
Danmark 5 distributor(s)
Deutschland 4 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 3 distributor(s)
Australia 4 distributor(s)
Worldwide 1 distributor(s)
Magyarország 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)