location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips StudioPower FC9085/01 vacuum 3 L Cylinder vacuum Wet 2000 W Bagless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
StudioPower
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Vacuum cleaner with bag FC9085/01
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FC9085/01 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103512721
Category:
Electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Vacuums Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51284
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 16:45:27
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips StudioPower FC9085/01 vacuum 3 L Cylinder vacuum Wet 2000 W Bagless
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Cylinder vacuum 3 L 2000 W Gray
  • - Wet Bagless
  • - S-class filter, HEPA Filtering 78 dB
  • - Dust container full indicator Operating radius: 433.1" (11 m)
Long product name Philips StudioPower FC9085/01 vacuum 3 L Cylinder vacuum Wet 2000 W Bagless :
The short editorial description of Philips StudioPower FC9085/01 vacuum 3 L Cylinder vacuum Wet 2000 W Bagless

The great little performer. Big in power, compact in size. AnimalCare.
More>>>
Philips StudioPower FC9085/01 vacuum 3 L Cylinder vacuum Wet 2000 W Bagless:
The official marketing text of Philips StudioPower FC9085/01 vacuum 3 L Cylinder vacuum Wet 2000 W Bagless as supplied by the manufacturer

The StudioPower from Philips combines the performance of a big vacuum cleaner with the compactness of a small one. Its big power, small size, 2 handles, and large reach offer great flexibility, so you can quickly move through your home.
- Excellent cleaning results
- Easy to use all over the house
- Highly efficient anti-allergy system
- Easy cleaning, even around furniture
- Outstanding results on furniture and curtains
- Big reach

Short summary description Philips StudioPower FC9085/01 vacuum 3 L Cylinder vacuum Wet 2000 W Bagless:
This short summary of the Philips StudioPower FC9085/01 vacuum 3 L Cylinder vacuum Wet 2000 W Bagless data-sheet is auto-generated and uses the product title and the first six key specs.

Philips StudioPower FC9085/01, 2000 W, Cylinder vacuum, Wet, Bagless, 3 L, S-class filter, HEPA

Long summary description Philips StudioPower FC9085/01 vacuum 3 L Cylinder vacuum Wet 2000 W Bagless:
This is an auto-generated long summary of Philips StudioPower FC9085/01 vacuum 3 L Cylinder vacuum Wet 2000 W Bagless based on the first three specs of the first five spec groups.

Philips StudioPower FC9085/01. Maximum input power: 2000 W. Type: Cylinder vacuum, Cleaning type: Wet, Dust container type: Bagless, Dust capacity: 3 L. Vacuum air filtering: S-class filter, HEPA, Dirt separating method: Filtering, Noise level: 78 dB. Product color: Gray

Power
Suction power
400 AW
Maximum input power *
2000 W
Design
Dust capacity *
3 L
Type *
Cylinder vacuum
Cleaning type *
Wet
Product color *
Gray
Tube material
Metal
Wheels material
Rubber
Dust container type *
Bagless
Performance
Vacuum air filtering *
S-class filter, HEPA
Dirt separating method *
Filtering
Performance
HEPA class
HEPA 13
Removable filter
Yes
Proper use *
Home
Noise level *
78 dB
Vacuum
30 kPa
Operating radius
433.1" (11 m)
Ergonomics
Cord length
315" (8 m)
Dust container full indicator *
Yes
Weight & dimensions
Weight
13.2 lbs (6 kg)
Other features
Telescopic tube
Yes