location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sanyo PLC-XW60 data projector 2000 ANSI lumens LCD XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sanyo Check ‘Sanyo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PLC-XW60
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PLC-XW60 show
Show alternative article codes used in the online market place
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Sanyo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sanyo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26910
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sanyo PLC-XW60 data projector 2000 ANSI lumens LCD XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - LCD 2000 ANSI lumens
  • - Lamp 2000 h
  • - XGA (1024x768) 600:1
  • - Screen size compatibility: 40 - 300"
  • - Focus: Manual
  • - 1 W
  • - 219 W
Guarantee: 3 years warranty, 1 year lamp warranty
Long product name Sanyo PLC-XW60 data projector 2000 ANSI lumens LCD XGA (1024x768) :
The short editorial description of Sanyo PLC-XW60 data projector 2000 ANSI lumens LCD XGA (1024x768)

PLC-XW60 LCD/ XGA 1024x768/ 2000 ANSI lumens/ 1,6 kg/ 74 mm/ 34 dB / Contrast: 600 :1/ Lamp: 165 W UHP
More>>>
Short summary description Sanyo PLC-XW60 data projector 2000 ANSI lumens LCD XGA (1024x768):
This short summary of the Sanyo PLC-XW60 data projector 2000 ANSI lumens LCD XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Sanyo PLC-XW60, 2000 ANSI lumens, LCD, XGA (1024x768), 600:1, 40 - 300", 85%

Long summary description Sanyo PLC-XW60 data projector 2000 ANSI lumens LCD XGA (1024x768):
This is an auto-generated long summary of Sanyo PLC-XW60 data projector 2000 ANSI lumens LCD XGA (1024x768) based on the first three specs of the first five spec groups.

Sanyo PLC-XW60. Projector brightness: 2000 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 3500 h. Focus: Manual, Focal length range: 17.4 - 21.1 mm, Digital zoom: 1.2x. Serial interface type: RS-232. Noise level: 34 dB, Dot clock scanning frequency: 110 MHz

Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 20:28:20
Uk has collected 1 expert review for Sanyo PLC-XW60 data projector 2000 ANSI lumens LCD XGA (1024x768) and the rating is 62 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
62%
Source Review comments Score
Zdnet.com.au
Updated:
2011-11-14 00:01:16
The Sanyo PLC-XW60 is a small projector promoted as being able to fit into a briefcase or handbag, albeit a very large handbag. While not the perfect picture, it is extremely portable and reasonably priced. Test ProcedureProjectors are placed at a dist...
Good Very portable — small and light, Good I/O options, Controls well labelled, Plenty of configuration options...
Bad Relatively low resolution, Menu system needs improvement, Green is too bright by default, Running costs are unknown...
Bottom line While not the perfect picture, it is extremely portable and reasonably priced.
62%
Country Distributor
United Kingdom 1 distributor(s)