location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P583-010 DisplayPort cable 118.1" (3 m) mini DisplayPort White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P583-010 Mini DisplayPort to DisplayPort Adapter Cable, 4K 60Hz (M/M), DP Latching Connector, White, 10 ft. (3.1 m)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P583-010 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332174604 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141060
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:38:36
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P583-010 DisplayPort cable 118.1" (3 m) mini DisplayPort White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Supports UHD video resolutions up to 4096 x 2160 (4K x 2K) @ 60 Hz
  • - Locking DisplayPort connector prevents accidental disconnection
  • - Gold-plated connectors and contacts for maximum conductivity
  • - Meets DisplayPort 1.2 standards
  • - Supports High Bit Rate 2 (HBR2) bandwidth up to 21.6 Gbps
Guarantee: Lifetime limited
Long product name Tripp Lite P583-010 DisplayPort cable 118.1" (3 m) mini DisplayPort White :
The short editorial description of Tripp Lite P583-010 DisplayPort cable 118.1" (3 m) mini DisplayPort White

Mini DisplayPort to DisplayPort Adapter Cable, 4K 60Hz (M/M), DP Latching Connector, White, 10 ft. (3.1 m)
More>>>
Tripp Lite P583-010 DisplayPort cable 118.1" (3 m) mini DisplayPort White:
The official marketing text of Tripp Lite P583-010 DisplayPort cable 118.1" (3 m) mini DisplayPort White as supplied by the manufacturer

Sends Ultra High Definition Mini DisplayPort Audio/Video to DisplayPort Monitor or DisplayPort Audio/Video to Mini DisplayPort Monitor
Connects mDP or Thunderbolt computer or laptop to DisplayPort monitor, TV or projector or connects the DisplayPort output on your computer or laptop to the Mini DisplayPort (mDP) or Thunderbolt input on your monitor, television or projector
Recommended for displaying video on large monitor or digital sign
No separate power adapter required


Vibrant Video Quality
Supports UHD video resolutions up to 4096 x 2160 (4K x 2K) @ 60 Hz
Meets DisplayPort 1.2 standards
Supports High Bit Rate 2 (HBR2) bandwidth up to 21.6 Gbps
Backward compatible with previous DisplayPort versions

Superior Materials for Superior Performance
Locking DisplayPort connector prevents accidental disconnection
Gold-plated connectors and contacts for maximum conductivity and minimum data loss
Integral strain relief reduces stress and adds flexibility

Short summary description Tripp Lite P583-010 DisplayPort cable 118.1" (3 m) mini DisplayPort White:
This short summary of the Tripp Lite P583-010 DisplayPort cable 118.1" (3 m) mini DisplayPort White data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P583-010, 118.1" (3 m), DisplayPort, mini DisplayPort, Male, Male, 2560 x 1600 pixels

Long summary description Tripp Lite P583-010 DisplayPort cable 118.1" (3 m) mini DisplayPort White:
This is an auto-generated long summary of Tripp Lite P583-010 DisplayPort cable 118.1" (3 m) mini DisplayPort White based on the first three specs of the first five spec groups.

Tripp Lite P583-010. Cable length: 118.1" (3 m), Connector 1: DisplayPort, Connector 2: mini DisplayPort. Package width: 7" (177.8 mm), Package depth: 0.5" (12.7 mm), Package height: 9" (228.6 mm). Master (outer) case width: 13.8" (350.5 mm), Master (outer) case length: 1" (25.4 mm), Master (outer) case height: 13.8" (350.5 mm)

Features
Connector contacts plating
Gold
DisplayPort version
1.2
Maximum resolution *
2560 x 1600 pixels
Cable length *
118.1" (3 m)
Connector 1 *
DisplayPort
Connector 2 *
mini DisplayPort
Connector 1 gender *
Male
Connector 2 gender *
Male
Product color *
White
Country of origin
China
Packaging data
Package width
7" (177.8 mm)
Package depth
0.5" (12.7 mm)
Packaging data
Package height
9" (228.6 mm)
Package weight
6 oz (170 g)
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332174601
Compliance certificates
RoHS
Logistics data
Master (outer) case width
13.8" (350.5 mm)
Master (outer) case length
1" (25.4 mm)
Master (outer) case height
13.8" (350.5 mm)
Master (outer) case weight
3.7 lbs (1.68 kg)
Quantity per master (outer) case
10 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite P583-010-BK DisplayPort cable 118.1" (3 m) Mini DisplayPort Black Tripp Lite P583-010-BK DisplayPort cable 118.1" (3 m) Mini DisplayPort Black
(show image)
P583-010-BK P583-010-BK Mini DisplayPort to DisplayPort Adapter Cable, 4K (M/M), DP Latching Connector, Black, 10 ft. (3.1 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P583-006-BK DisplayPort cable 70.9" (1.8 m) Mini DisplayPort Black Tripp Lite P583-006-BK DisplayPort cable 70.9" (1.8 m) Mini DisplayPort Black
(show image)
P583-006-BK P583-006-BK Mini DisplayPort to DisplayPort Adapter Cable, 4K 60 Hz (M/M), DP Latching Connector, Black, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P583-003-BK DisplayPort cable 35.4" (0.9 m) Mini DisplayPort Black Tripp Lite P583-003-BK DisplayPort cable 35.4" (0.9 m) Mini DisplayPort Black
(show image)
P583-003-BK P583-003-BK Mini DisplayPort to DisplayPort Adapter Cable, 4K 60Hz (M/M), DP Latching Connector, Black, 3 ft. (0.9 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P139-010-DP-V2B DisplayPort cable 118.1" (3 m) Mini DisplayPort White Tripp Lite P139-010-DP-V2B DisplayPort cable 118.1" (3 m) Mini DisplayPort White
(show image)
P139-010-DP-V2B P139-010-DP-V2B Keyspan Mini DisplayPort to DisplayPort Adapter Cable (M/F), 4K 60 Hz, DP 1.2, HDCP 2.2, 10 ft. (3.1 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P139-006-DP-V2B DisplayPort cable 70.9" (1.8 m) Mini DisplayPort White Tripp Lite P139-006-DP-V2B DisplayPort cable 70.9" (1.8 m) Mini DisplayPort White
(show image)
P139-006-DP-V2B P139-006-DP-V2B Keyspan Mini DisplayPort to DisplayPort Adapter Cable (M/F), 4K 60 Hz, DP 1.2, HDCP 2.2, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P139-003-DP-V2B DisplayPort cable 35.4" (0.9 m) Mini DisplayPort White Tripp Lite P139-003-DP-V2B DisplayPort cable 35.4" (0.9 m) Mini DisplayPort White
(show image)
P139-003-DP-V2B P139-003-DP-V2B Keyspan Mini DisplayPort to DisplayPort Adapter Cable (M/F), 4K 60 Hz, DP 1.2, HDCP 2.2, 3 ft. (0.9 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P134-003-MDP DisplayPort cable 35.4" (0.9 m) Mini DisplayPort White Tripp Lite P134-003-MDP DisplayPort cable 35.4" (0.9 m) Mini DisplayPort White
(show image)
P134-003-MDP P134-003-MDP DisplayPort to Mini DisplayPort Adapter Cable (M/F), 4K 60 Hz, 3 ft. (0.9 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P584-006 DisplayPort cable 70.9" (1.8 m) mini DisplayPort White Tripp Lite P584-006 DisplayPort cable 70.9" (1.8 m) mini DisplayPort White
(show image)
P584-006 P584-006 Mini DisplayPort Cable, 4K 60Hz (M/M), White, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P584-003 DisplayPort cable 35.4" (0.9 m) mini DisplayPort White Tripp Lite P584-003 DisplayPort cable 35.4" (0.9 m) mini DisplayPort White
(show image)
P584-003 P584-003 Mini DisplayPort Cable, 4K 60 Hz (M/M), White, 3 ft. (0.9 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P583-006 DisplayPort cable 70.9" (1.8 m) mini DisplayPort White Tripp Lite P583-006 DisplayPort cable 70.9" (1.8 m) mini DisplayPort White
(show image)
P583-006 P583-006 Mini DisplayPort to DisplayPort Adapter Cable, 4K 60Hz (M/M), DP Latching Connector, White, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
United States 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)