location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark 1GB DDR3 x32 1024 MB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1GB DDR3 x32
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
57X9016
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646442992 show
Category:
Memory (RAM) built into the printer, which is used to store and process print jobs sent from the computer.
Printer Memory Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 231409
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark 1GB DDR3 x32 1024 MB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1024 MB
  • - DDR3
  • - 1 x 1024 MB
  • - 1 pc(s)
Long product name Lexmark 1GB DDR3 x32 1024 MB :
The short editorial description of Lexmark 1GB DDR3 x32 1024 MB

1GB DDR3 DIMM (x32)
More>>>
Lexmark 1GB DDR3 x32 1024 MB:
The official marketing text of Lexmark 1GB DDR3 x32 1024 MB as supplied by the manufacturer

- Get the most out of your printer.
- Print more complex files without out-of-memory errors.
- Increase the performance and processing speed of your printer.

Short summary description Lexmark 1GB DDR3 x32 1024 MB:
This short summary of the Lexmark 1GB DDR3 x32 1024 MB data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark 1GB DDR3 x32, 1024 MB, - CX510de - CX410de - CX410e - CX510dhe - CX510dthe - CX410dte - CX310dn - CX310n - MX611de -..., DDR3, 1 x 1024 MB, 1 pc(s), 2.17" (55 mm)

Long summary description Lexmark 1GB DDR3 x32 1024 MB:
This is an auto-generated long summary of Lexmark 1GB DDR3 x32 1024 MB based on the first three specs of the first five spec groups.

Lexmark 1GB DDR3 x32. Capacity: 1024 MB, Compatibility: - CX510de - CX410de - CX410e - CX510dhe - CX510dthe - CX410dte - CX310dn - CX310n - MX611de -..., Internal memory type: DDR3. Quantity per pack: 1 pc(s), Package width: 2.17" (55 mm), Package depth: 6.89" (175 mm)

Features
Capacity *
1024 MB
Internal memory type
DDR3
Memory layout
1 x 1024 MB
Features
Compatibility *
- CX510de - CX410de - CX410e - CX510dhe - CX510dthe - CX410dte - CX310dn - CX310n - MX611de - MX511de - MX410de - MX611dhe - MX511dhe - MX510de - MX511dte - MX812dfe - MX812dpe - MX812dxfe - MX812dxpe - MX812dme - MX812dxme - MX811dfe - MX811dpe - MX811dme - MX811dxfe - MX811dxpe - MX811dxme - MX810dfe - MX810dpe - MX810dme - MX810dxfe - MX810dxpe - MX810dxme - MX711de - MX710de - MX710dhe - MX711dhe - MX911de - MX910de - MX912de - MX910dxe - CS510de - CS410dn - CS310dn - CS310n - CS410n - CS410dtn - CS510dte - MS812de - MS610de - MS812dn - MS810de - MS811dn - MS810dn - MS812dtn - MS810n - MS811n - MS810dtn - MS811dtn - MS610dte - MS711dn - MS710dn - MS911de
Packaging data
Quantity per pack
1 pc(s)
Package width
2.17" (55 mm)
Package depth
6.89" (175 mm)
Package height
0.63" (16 mm)
Package weight
1.59 oz (45 g)
Country Distributor
Nederland 5 distributor(s)
Österreich 1 distributor(s)
United Kingdom 5 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Worldwide 1 distributor(s)
France 1 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)