location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark 35S0267 tray/feeder 250 sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
35S0267
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
35S0267 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646366472 show
Category:
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
Trays & Feeders Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 178961
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jun 2024 11:51:42
The date of the most recent change of the data-sheet in Icecat's system
Long product name Lexmark 35S0267 tray/feeder 250 sheets :
The short editorial description of Lexmark 35S0267 tray/feeder 250 sheets

250-Sheet Tray for MS310/MS410/MS510/MS610/MX310
More>>>
Lexmark 35S0267 tray/feeder 250 sheets:
The official marketing text of Lexmark 35S0267 tray/feeder 250 sheets as supplied by the manufacturer

This unit supports A4, A5, Executive, Folio, JIS B5, Letter, Legal, Oficio and Statement sizes. Paper (16 to 32 lb., 60 to 120 gsm), transparencies, card stock, and labels may be used from this unit.

Short summary description Lexmark 35S0267 tray/feeder 250 sheets:
This short summary of the Lexmark 35S0267 tray/feeder 250 sheets data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark 35S0267, Lexmark MS310/MS410/MS510/MS610/MX310, 250 sheets, China, A4 A5 Executive Folio JIS-B5 Legal Letter Statement Oficio, 6.4 x 18.4 x 16.9", 10.85 lbs

Long summary description Lexmark 35S0267 tray/feeder 250 sheets:
This is an auto-generated long summary of Lexmark 35S0267 tray/feeder 250 sheets based on the first three specs of the first five spec groups.

Lexmark 35S0267. Compatibility: Lexmark MS310/MS410/MS510/MS610/MX310, Maximum capacity: 250 sheets, Country of origin: China. Standard media sizes: A4 A5 Executive Folio JIS-B5 Legal Letter Statement Oficio. Package dimensions (W x D x H): 6.4 x 18.4 x 16.9", Package weight (imperial): 10.85 lbs. Dimensions (W x D x H) (imperial): 15.3 x 15.04 x 3.03", Weight (imperial): 9.2 lbs, Recommended media weight (imperial): 16 - 32 lbs.

Features
Compatibility *
Lexmark MS310/MS410/MS510/MS610/MX310
Maximum capacity
250 sheets
Standard media sizes
A4 A5 Executive Folio JIS-B5 Legal Letter Statement Oficio
Country of origin
China
Media formats
Letter
Yes
Legal
Yes
Packaging data
Package dimensions (W x D x H)
6.4 x 18.4 x 16.9"
Package weight (imperial)
10.85 lbs
Logistics data
Harmonized System (HS) code
84439990
Other features
Dimensions (W x D x H) (imperial)
15.3 x 15.04 x 3.03"
Weight (imperial)
9.2 lbs
Recommended media weight (imperial)
16 - 32 lbs.
Country Distributor
France 1 distributor(s)
Polska 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
España 1 distributor(s)
Portugal 1 distributor(s)