location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung MLT-P1052A toner cartridge 2 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MLT-P1052A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MLT-P1052A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806085240056
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111140
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Dec 2023 10:42:39
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung MLT-P1052A toner cartridge 2 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Use the toner with a range of compatible Samsung printers
  • - Replace your printer’s colour toner cartridge with ease
  • - Maximise performance with genuine Samsung supplies
  • - Enjoy a yield of up to 2,500 pages printed per cartridge
Long product name Samsung MLT-P1052A toner cartridge 2 pc(s) Original Black :
The short editorial description of Samsung MLT-P1052A toner cartridge 2 pc(s) Original Black

MLT-P1052A High Yield Mono Toner Cartridge, Twin Pack (5,000 pages)
More>>>
Short summary description Samsung MLT-P1052A toner cartridge 2 pc(s) Original Black:
This short summary of the Samsung MLT-P1052A toner cartridge 2 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung MLT-P1052A, 5000 pages, Black, 2 pc(s)

Long summary description Samsung MLT-P1052A toner cartridge 2 pc(s) Original Black:
This is an auto-generated long summary of Samsung MLT-P1052A toner cartridge 2 pc(s) Original Black based on the first three specs of the first five spec groups.

Samsung MLT-P1052A. Black toner page yield: 5000 pages, Printing colors: Black, Quantity per pack: 2 pc(s)

Features
Compatibility *
Samsung ML-1910/1915/2525/2525W/2580N, CX-4600/4623F/4623FN/4623FW, SF-650
Quantity per pack *
2 pc(s)
Black toner page yield *
5000 pages
Type *
Original
Printing colors *
Black
OEM code
MLT-P1052A
Weight & dimensions
Package width
13.1" (333 mm)
Package depth
7.95" (202 mm)
Package height
7.72" (196 mm)
Package weight
4.28 lbs (1.94 kg)
Package type
Box
Other features
Weight (black toner/cartridge)
27.5 oz (780 g)
Print technology
Laser printing
Brand Image Article code product Stock Price from
Samsung MLT-D111S toner cartridge 1 pc(s) Original Black Samsung MLT-D111S toner cartridge 1 pc(s) Original Black
(show image)
MLT-D111S MLT-D111S 0.00
(excl. VAT)
0 (incl. VAT)