location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA CB-360 Black, Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CB-360
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
870LD00095 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5415247002581 show
Category:
Cabinets and stands are places for your printer to elevate it from the floor.
Printer Cabinets & Stands Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 200135
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Jan 2024 14:32:17
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points KYOCERA CB-360 Black, Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Placement supported: Floor
  • - Material: Wood
  • - Black, Gray
Long product name KYOCERA CB-360 Black, Gray :
The short editorial description of KYOCERA CB-360 Black, Gray

CB-360 Cabinet
More>>>
KYOCERA CB-360 Black, Gray:
The official marketing text of KYOCERA CB-360 Black, Gray as supplied by the manufacturer

Wooden desk with storage capacity, including castors (wheels)

Short summary description KYOCERA CB-360 Black, Gray:
This short summary of the KYOCERA CB-360 Black, Gray data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA CB-360, Floor, Wood, Black, Gray, FS-2100D FS-2100DN FS-4100DN FS-4200DN FS-4300DN, 15" (380 mm), 16.1" (410 mm)

Long summary description KYOCERA CB-360 Black, Gray:
This is an auto-generated long summary of KYOCERA CB-360 Black, Gray based on the first three specs of the first five spec groups.

KYOCERA CB-360. Placement supported: Floor, Material: Wood, Product color: Black, Gray. Width: 15" (380 mm), Depth: 16.1" (410 mm), Height: 19.7" (500 mm)

Features
Placement supported
Floor
Material
Wood
Product color
Black, Gray
Compatibility
FS-2100D FS-2100DN FS-4100DN FS-4200DN FS-4300DN
Weight & dimensions
Width
15" (380 mm)
Depth
16.1" (410 mm)
Height
19.7" (500 mm)
Dimensions (WxDxH)
15 x 16.1 x 19.7" (380 x 410 x 500 mm)
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
Portugal 2 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)