location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA PF-315+ 2000 sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PF-315+
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
023KF0K1
Category:
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
Trays & Feeders Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83100
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jan 2018 22:01:33
The date of the most recent change of the data-sheet in Icecat's system
Long product name KYOCERA PF-315+ 2000 sheets :
The short editorial description of KYOCERA PF-315+ 2000 sheets

Bulk paper feeder and PB-325 Printer base, 2000 sheets
More>>>
KYOCERA PF-315+ 2000 sheets:
The official marketing text of KYOCERA PF-315+ 2000 sheets as supplied by the manufacturer

60–220 g/m² (not to be combined with PF-320).

Short summary description KYOCERA PF-315+ 2000 sheets:
This short summary of the KYOCERA PF-315+ 2000 sheets data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA PF-315+, FS-2100D FS-2100DN FS-4100DN FS-4200DN FS-4300DN, 2000 sheets, 60 - 220 g/m², 13.6 x 14.8 x 13.9" (345 x 376 x 352 mm)

Long summary description KYOCERA PF-315+ 2000 sheets:
This is an auto-generated long summary of KYOCERA PF-315+ 2000 sheets based on the first three specs of the first five spec groups.

KYOCERA PF-315+. Compatibility: FS-2100D FS-2100DN FS-4100DN FS-4200DN FS-4300DN, Maximum capacity: 2000 sheets, Supported media weight(s): 60 - 220 g/m². Dimensions (WxDxH): 13.6 x 14.8 x 13.9" (345 x 376 x 352 mm)

Features
Compatibility *
FS-2100D FS-2100DN FS-4100DN FS-4200DN FS-4300DN
Maximum capacity
2000 sheets
Features
Supported media weight(s)
60 - 220 g/m²
Other features
Dimensions (WxDxH)
13.6 x 14.8 x 13.9" (345 x 376 x 352 mm)