location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA FS-4100DN 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS-4100DN
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1102MT3NLV show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0632983025772 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112306
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 13 Apr 2017
Product end of life date
Bullet Points KYOCERA FS-4100DN 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A4 45 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - LCD
  • - Maximum duty cycle: 200.000 pages per month
  • - Total number of input trays: 1 Total input capacity: 600 sheets Total output capacity: 500 sheets
  • - Internal memory: 256 MB Built-in processor 750 MHz
Guarantee: 1-year
Long product name KYOCERA FS-4100DN 1200 x 1200 DPI A4 :
The short editorial description of KYOCERA FS-4100DN 1200 x 1200 DPI A4

FS-4100DN - 45ppm, 1200 x 1200 dpi, PowerPC 465/500 MHz, 256 MB RAM, USB 2.0, Gigabit Ethernet, 53.6 dB, AC 220 ~ 240 V, 50/60 Hz, 618 W, 14.6 kg
More>>>
KYOCERA FS-4100DN 1200 x 1200 DPI A4:
The official marketing text of KYOCERA FS-4100DN 1200 x 1200 DPI A4 as supplied by the manufacturer

Flexibility and high performance for workgroups

- Up to 45 pages per minute in A4 with up to 1,200 dpi resolution
- Gigabit network functionality as standard
- Double-sided- and N-up-printing reduces paper consumption
- A6 printing from internal paper cassette
- 500 sheet paper output capacity for continuous printing
- Alphanumeric keypad for easy password entering (Private Print)
- Convenient printing directly from USB Flash memory device
- Optional paper feeders for increased capacity and flexibility
- Exceptionally low printing costs in its class

This fast printer is capable of printing 45 ppm in B/W and will slot into any network environment. It boasts enhanced security features with card authentication, private print and hard disk protection. Enhanced paperhandling capabilities will give extra benefit to your team. With long life components, it has an exceptionally low running costs and environmental impact.

Short summary description KYOCERA FS-4100DN 1200 x 1200 DPI A4:
This short summary of the KYOCERA FS-4100DN 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA FS-4100DN, Laser, 1200 x 1200 DPI, A4, 45 ppm, Duplex printing, Network ready

Long summary description KYOCERA FS-4100DN 1200 x 1200 DPI A4:
This is an auto-generated long summary of KYOCERA FS-4100DN 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

KYOCERA FS-4100DN. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 200.000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 45 ppm, Duplex printing. Display: LCD. Network ready. Product color: Black, White

Printing
Color *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
45 ppm
Warm-up time
15 s
Time to first page (black, normal)
9 s
Features
Maximum duty cycle *
200.000 pages per month
Number of print cartridges *
1
Page description languages *
Epson LQ, IBM ProPrinter, PCL 5c, PCL 6, PDF 1.7, PostScript 3
Printer fonts
Bitmap, PCL, PostScript
PCL fonts
93
Number of PostScript fonts
93
Number of bitmap fonts
1
Input & output capacity
Total number of input trays *
1
Total input capacity *
600 sheets
Total output capacity *
500 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum number of input trays
5
Maximum input capacity
2600 sheets
Maximum output capacity
750 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Letter
Custom media width
2.76 - 8.5" (70 - 216 mm)
Custom media length
5.83 - 14" (148 - 356 mm)
Paper tray media weight
60 - 120 g/m²
Multi-Purpose Tray media weight
60 - 220 g/m²
Duplex media weight
60 - 120 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB 2.0 ports quantity
1
Ports & interfaces
Optional connectivity
Ethernet, Parallel, Wireless LAN
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Internal memory *
256 MB
Maximum internal memory
1280 MB
Built-in processor
Yes
Processor family
PowerPC
Processor model
465
Processor frequency
750 MHz
Sound pressure level (printing)
54 dB
Sound power level (standby)
30 dB
Design
Product color *
Black, White
Display
LCD
Certification
GS, TÜV, CE
Power
Power consumption (printing) *
618 W
Power consumption (standby)
13.3 W
Power consumption (PowerSave)
1.6 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Linux operating systems supported
Yes
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
15" (380 mm)
Depth
16.4" (416 mm)
Height
12.6" (320 mm)
Weight
32.2 lbs (14.6 kg)
Dimensions (WxDxH)
15 x 16.4 x 12.6" (380 x 416 x 320 mm)
Other features
Mac compatibility
Yes
Fonts included
Yes
Media thickness
0.11 mm
Source Testseek summary Average rating
Reviews
Updated:
2014-10-10 09:24:07
Uk has collected 1 expert review for KYOCERA FS-4100DN 1200 x 1200 DPI A4 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
buyerslab.com
Updated:
2014-10-10 09:24:06
The Summer 2013 “Pick” awards for monochrome printers and MFPs were announced today by Buyers Laboratory LLC (BLI), the world's leading independent tester of document imaging products. Although many are tested, only the very best are chosen to receive the...
0%
Brand Image Article code product Stock Price from
KYOCERA FS-4100DN/KL3 1200 x 1200 DPI A4 KYOCERA FS-4100DN/KL3 1200 x 1200 DPI A4
(show image)
870B61102MT3NL0 FS-4100DN/KL3 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)