TomTom logo

TomTom Start 20 M Europe navigator Handheld/Fixed 4.3" Touchscreen 6.38 oz (181 g) Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67601
Info modified on:
07 Mar 2024, 15:34:52
Short summary description TomTom Start 20 M Europe navigator Handheld/Fixed 4.3" Touchscreen 6.38 oz (181 g) Black:

TomTom Start 20 M Europe, Internal, All Europe, 4.3", 480 x 272 pixels, 16:9, Flash

Long summary description TomTom Start 20 M Europe navigator Handheld/Fixed 4.3" Touchscreen 6.38 oz (181 g) Black:

TomTom Start 20 M Europe. Antenna: Internal. Map coverage: All Europe. Display diagonal: 4.3", Display resolution: 480 x 272 pixels, Native aspect ratio: 16:9. Storage media type: Flash, Internal storage capacity: 8 GB. Form factor: Handheld/Fixed, Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.