location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA FS-2100DN 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS-2100DN
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1102MS3NL1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3540260120805
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 184045
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 13 Apr 2017
Product end of life date
Bullet Points KYOCERA FS-2100DN 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - Printing colors: Black
  • - A4 40 ppm
  • - Duplex printing Direct printing
  • - Ethernet LAN
  • - LCD Built-in display
  • - Maximum duty cycle: 150000 pages per month
  • - Total number of input trays: 2 Total input capacity: 600 sheets Total output capacity: 250 sheets
  • - Internal memory: 256 MB Built-in processor 750 MHz
Guarantee: 1 Year
Long product name KYOCERA FS-2100DN 1200 x 1200 DPI A4 :
The short editorial description of KYOCERA FS-2100DN 1200 x 1200 DPI A4

FS-2100DN, ECOSYS Laser, 1200 x 1200dpi, PowerPC 465 750MHz, USB 2.0, SD/SDHC, Gigabit Ethernet, 256MB RAM, 584W
More>>>
KYOCERA FS-2100DN 1200 x 1200 DPI A4:
The official marketing text of KYOCERA FS-2100DN 1200 x 1200 DPI A4 as supplied by the manufacturer

- Up to 40 pages per minute in A4 with up to 1,200 dpi resolution
- Gigabit network functionality as standard
- Standard duplex unit for double-sided printing
- 100-sheet multi-purpose tray, 500-sheet universal cassette
- 5 line LCD display for easy navigation and clear messages
- 256 MB RAM for advanced functionality (Private Print)
- Convenient printing directly from USB Flash memory device
- Optional paper feeders for increased capacity and flexibility
- Exceptionally low printing costs in its class

This printer is aimed at smaller teams and workgroups and is capable of printing 40 ppm in B/W. Its Gigabit interface is easily integrated into any network. The flexible paper handling allows to add four additional paper feeders to the device. Long life components mean running costs and environmental impact are both exceptionally low.

Short summary description KYOCERA FS-2100DN 1200 x 1200 DPI A4:
This short summary of the KYOCERA FS-2100DN 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA FS-2100DN, Laser, 1200 x 1200 DPI, A4, 40 ppm, Duplex printing, Network ready

Long summary description KYOCERA FS-2100DN 1200 x 1200 DPI A4:
This is an auto-generated long summary of KYOCERA FS-2100DN 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

KYOCERA FS-2100DN. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 150000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 40 ppm, Duplex printing. Display: LCD. Network ready. Product color: Black, White

Printing
Color *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
40 ppm
Warm-up time
15 s
Time to first page (black, normal)
9 s
Features
Maximum duty cycle *
150000 pages per month
Printing colors *
Black
Number of print cartridges *
1
Page description languages *
Epson LQ, IBM ProPrinter, PCL 5c, PCL 6, PCL XL, PDF 1.7, PostScript 3
Input & output capacity
Total number of input trays *
2
Total input capacity *
600 sheets
Total output capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum number of input trays
6
Maximum input capacity
2600 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Letter
Custom media width
2.76 - 8.5" (70 - 216 mm)
Custom media length
5.83 - 14" (148 - 356 mm)
Paper tray media weight
60 - 120 g/m²
Multi-Purpose Tray media weight
60 - 220 g/m²
Duplex media weight
60 - 120 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB 2.0 ports quantity
3
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Mobile printing technologies
Not supported
Performance
Internal memory *
256 MB
Maximum internal memory
1280 MB
Compatible memory cards
SD, SDHC
Built-in processor
Yes
Processor family
PowerPC
Processor model
465
Processor frequency
750 MHz
Sound pressure level (printing)
52.4 dB
Sound power level (standby)
25.9 dB
Design
Product color *
Black, White
Built-in display *
Yes
Display
LCD
Certification
TÜV/GS, CE
Power
Power consumption (printing) *
584 W
Power consumption (standby)
12.2 W
Power consumption (PowerSave)
1.9 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Server operating systems supported
Windows 2000 Advanced Server, Windows 2000 Server, Windows MultiPoint Server 2011, Windows SBS 2011 Essentials, Windows SBS 2011 Standard, Windows Server 2003, Windows Server 2003 R2, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64, Windows Server 2012
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
15" (380 mm)
Depth
16.4" (416 mm)
Height
11.2" (285 mm)
Weight
29.8 lbs (13.5 kg)
Source Testseek summary Average rating
Reviews
Updated:
2013-08-24 02:49:41
Uk has collected 6 expert reviews for KYOCERA FS-2100DN 1200 x 1200 DPI A4 and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
trustedreviews.com
Updated:
2015-04-20 02:46:36
What is the Kyocera FS-2100DN? The A4 mono laser printer is still a key workhorse in most offices and Kyocera is a major player in this market. The FS-2100ND is designed for use in workgroups as a network printer and offers duplex printing as standard. Ho...
Good Remote network management, PostScript 3 as standard, Very expandable...
Bad Very faint draft print, Can only delay auto-power off, Came set for envelope print (!)...
Bottom line The Kyocera FS-2100DN offers high speed, good quality normal print and very low running costs. It's well up to work in most busy office environments and is highly expandable, so it can grow with your business. It's most flexible and controllable when co...
80%
macworld.co.uk
Updated:
2015-06-26 13:17:56
Following on the heels of the FS-4300DN comes this slimmed down mono laser printer from Kyocera, the Kyocera Ecosys FS-2100D. The difference in price may be significant – at the time of writing, the FS-4300DN costs around £870 to the £270 of the FS-210...
Good Very cheap per page cost; Fast...
Bad Slows down significantly when printing in duplex mode; Adding WiFi increases cost by almost £300...
Bottom line Those needing ethernet facilities would be advised to upgrade to the FS-2100DN. Otherwise, though, the FS-2100D has some very good features, including superb paper handling. Running costs are low, and speed is generally high. The hit on duplex printing is...
60%
techadvisor.co.uk
Updated:
2015-06-26 13:17:56
Following on the heels of the FS-4300DN comes this slimmed down mono laser printer from Kyocera, the Kyocera Ecosys FS-2100D . The difference in price may be significant – at the time of writing, the FS-4300DN costs around £870 to the £270 of the FS-2100D...
Bottom line Those needing ethernet facilities would be advised to upgrade to the FS-2100DN. Otherwise, though, the FS-2100D has some very good features, including superb paper handling. Running costs are low, and speed is generally high. The hit on duplex printing is...
70%
techworld.com
Updated:
2015-06-26 13:17:56
Following on the heels of the FS-4300DN comes this slimmed down mono laser printer from Kyocera, the Kyocera Ecosys FS-2100D . The difference in price may be significant – at the time of writing, the FS-4300DN costs around £870 to the £270 of the FS-2100D...
Bottom line Those needing ethernet facilities would be advised to upgrade to the FS-2100DN. Otherwise, though, the FS-2100D has some very good features, including superb paper handling. Running costs are low, and speed is generally high. The hit on duplex printing is...
0%
Brand Image Article code product Stock Price from
KYOCERA ECOSYS P2035dn 1800 x 600 DPI A4 KYOCERA ECOSYS P2035dn 1800 x 600 DPI A4
(show image)
870B11102PG3NL0 ECOSYS P2035dn 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS P2035dn 1800 x 600 DPI A4 KYOCERA ECOSYS P2035dn 1800 x 600 DPI A4
(show image)
8B62PGN2 ECOSYS P2035dn 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS P2135dn/KL3 1200 x 1200 DPI A4 KYOCERA ECOSYS P2135dn/KL3 1200 x 1200 DPI A4
(show image)
870B61102PJ3NL1 ECOSYS P2135dn/KL3 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS P2135d/KL3 1200 x 1200 DPI A4 KYOCERA ECOSYS P2135d/KL3 1200 x 1200 DPI A4
(show image)
870B61102PH3NL0 ECOSYS P2135d/KL3 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS P2035d/KL3 1800 x 600 DPI A4 KYOCERA ECOSYS P2035d/KL3 1800 x 600 DPI A4
(show image)
870B61102PG3NL0 ECOSYS P2035d/KL3 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS P2035d 1800 x 600 DPI A4 KYOCERA ECOSYS P2035d 1800 x 600 DPI A4
(show image)
1102PG3NL0 ECOSYS P2035d 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS P2135dn 1200 x 1200 DPI A4 KYOCERA ECOSYS P2135dn 1200 x 1200 DPI A4
(show image)
1102PJ3NL0 P2135dn 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS P2135d 1200 x 1200 DPI A4 KYOCERA ECOSYS P2135d 1200 x 1200 DPI A4
(show image)
1102PH3NL0 ECOSYS P2135d 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS P2035dn 1800 x 600 DPI A4 KYOCERA ECOSYS P2035dn 1800 x 600 DPI A4
(show image)
870B61102PG3NL2 ECOSYS P2035dn 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA FS-2100DN/KL3 1200 x 1200 DPI A4 KYOCERA FS-2100DN/KL3 1200 x 1200 DPI A4
(show image)
870B61102MS3NL0 FS-2100DN/KL3 0.00
(excl. VAT)
0 (incl. VAT)