location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bosch SMS50D02II dishwasher Freestanding 12 place settings

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bosch Check ‘Bosch’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SMS50D02II
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SMS50D02II
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4242002727288
Category:
Machine for washing dishes automatically.
Dishwashers Check ‘Bosch’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bosch: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39249
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Bosch SMS50D02II dishwasher Freestanding 12 place settings
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - White Freestanding
  • - 12 place settings
  • - 54 dB
  • - Eco, Intensive, Normal, Pre-wash, Quick
  • - AquaStop function 9 h Delayed start timer
More>>>
Short summary description Bosch SMS50D02II dishwasher Freestanding 12 place settings:
This short summary of the Bosch SMS50D02II dishwasher Freestanding 12 place settings data-sheet is auto-generated and uses the product title and the first six key specs.

Bosch SMS50D02II, Freestanding, White, Buttons, Rotary, 66.9" (1.7 m), 55.1" (1.4 m), 66.9" (1.7 m)

Long summary description Bosch SMS50D02II dishwasher Freestanding 12 place settings:
This is an auto-generated long summary of Bosch SMS50D02II dishwasher Freestanding 12 place settings based on the first three specs of the first five spec groups.

Bosch SMS50D02II. Appliance placement: Freestanding, Door color: White, Control type: Buttons, Rotary. Number of place settings: 12 place settings, Noise level: 54 dB, Dishwashing programs: Eco, Intensive, Normal, Pre-wash, Quick. Water consumption per cycle: 16 L, Energy consumption per cycle: 1.15 kWh, Connected load: 2400 W. Width: 23.6" (600 mm), Depth: 23.6" (600 mm), Height: 33.3" (845 mm). Package width: 26" (660 mm), Package depth: 26.4" (670 mm), Package height: 34.6" (880 mm)

Design
Appliance placement *
Freestanding
Door color *
White
Control type
Buttons, Rotary
Built-in display *
No
Concealed heating element
Yes
Cord length
66.9" (1.7 m)
Inlet hose length
55.1" (1.4 m)
Outlet hose length
66.9" (1.7 m)
Upper basket adjustable height
Yes
Certification
CE, VDE
Performance
Noise level *
54 dB
Dishwashing programs *
Eco, Intensive, Normal, Pre-wash, Quick
Number of place settings *
12 place settings
Number of washing programs *
5
Number of temperature settings
4
Cycle time *
195 min
Delayed start timer
Yes
Delay start (max)
9 h
AquaStop function *
Yes
Half-load
Yes
Ergonomics
Automatic detergent detection
Yes
Self-cleaning filter
Yes
Ergonomics
Salt indicator
Yes
Rinse aid indicator
Yes
Power
Energy efficiency class (old)
A
Energy consumption per cycle
1.15 kWh
Water consumption per cycle *
16 L
Connected load
2400 W
Power consumption (off)
0.1 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Depth
23.6" (600 mm)
Height
33.3" (845 mm)
Weight
97 lbs (44 kg)
Depth with door open
45.5" (115.5 cm)
Width *
23.6" (600 mm)
Packaging data
Package width
26" (660 mm)
Package depth
26.4" (670 mm)
Package height
34.6" (880 mm)
Package weight
101.4 lbs (46 kg)
Other features
Washing class
A
Drying class
A
Annual energy consumption
327 kWh
Annual water consumption
4480 L
Brand Image Article code product Stock Price from
Bosch SPS40E58EU dishwasher Freestanding 9 place settings Bosch SPS40E58EU dishwasher Freestanding 9 place settings
(show image)
SPS40E58EU SPS40E58EU 0.00
(excl. VAT)
0 (incl. VAT)