location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG DX130-JD Professional Advanced data projector 3000 ANSI lumens DLP XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DX130-JD Professional Advanced Data Projector
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DX130-JD
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85697
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points LG DX130-JD Professional Advanced data projector 3000 ANSI lumens DLP XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - DLP 3000 ANSI lumens
  • - Lamp 3000 h
  • - XGA (1024x768) 2000:1
  • - Screen size compatibility: 30 - 300"
  • - 1 W
  • - 255 W
Long product name LG DX130-JD Professional Advanced data projector 3000 ANSI lumens DLP XGA (1024x768) :
The short editorial description of LG DX130-JD Professional Advanced data projector 3000 ANSI lumens DLP XGA (1024x768)

LG DX130-JD, DLP XGA 3000ALu 1024x768 2000:1
More>>>
LG DX130-JD Professional Advanced data projector 3000 ANSI lumens DLP XGA (1024x768):
The official marketing text of LG DX130-JD Professional Advanced data projector 3000 ANSI lumens DLP XGA (1024x768) as supplied by the manufacturer

Features:
-0.7" 12 Deg. DLP DDP 2000
-Native XGA(1024x768)
-3000 ANSI Lumens
-Ultra Light Weight 1.9Kg
-Contrast 2000:1
-3 Level Brightness mode
-DVI, Composite, Component, S-Video, USB
-HD ready
-Magnesium alloy cabinet
-Carry Case
-1W Mono Speaker

Short summary description LG DX130-JD Professional Advanced data projector 3000 ANSI lumens DLP XGA (1024x768):
This short summary of the LG DX130-JD Professional Advanced data projector 3000 ANSI lumens DLP XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

LG DX130-JD Professional Advanced Data Projector, 3000 ANSI lumens, DLP, XGA (1024x768), 2000:1, 30 - 300", 0.7"

Long summary description LG DX130-JD Professional Advanced data projector 3000 ANSI lumens DLP XGA (1024x768):
This is an auto-generated long summary of LG DX130-JD Professional Advanced data projector 3000 ANSI lumens DLP XGA (1024x768) based on the first three specs of the first five spec groups.

LG DX130-JD Professional Advanced Data Projector. Projector brightness: 3000 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 4000 h. Focal length range: 25.8 - 30 mm. Noise level: 32 dB, Certification: FCC-B, CE, CB, GOST, MIC, SABS. RMS rated power: 1 W

Projector
Screen size compatibility *
30 - 300"
Projector brightness *
3000 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
2000:1
Matrix size
0.7"
Light source
Light source type *
Lamp
Service life of light source *
3000 h
Service life of light source (economic mode)
4000 h
Lamp power
200 W
Lens system
Focal length range
25.8 - 30 mm
Video
HD-Ready
Yes
Ports & interfaces
S-Video inputs quantity
1
Ports & interfaces
USB 2.0 ports quantity *
1
PC Audio in
Yes
VGA (D-Sub) ports quantity *
1
Composite video in *
1
Component video (YPbPr/YCbCr) in *
1
DVI port *
Yes
Features
Noise level *
32 dB
Certification
FCC-B, CE, CB, GOST, MIC, SABS
Multimedia
RMS rated power
1 W
Number of built-in speakers
1
Power
Power consumption (typical) *
255 W
Other features
Power requirements
AC 90 - 264V(Free voltage), 50Hz/60Hz
Resolution
1400/1050
Video in
NTSC, PAL, SECOM, NTSC4.43, PAL-M, PAL-N