location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG DS125-JD data projector 2500 ANSI lumens DLP SVGA (800x600)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DS125-JD
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DS125-JD
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 179883
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:32:45
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points LG DS125-JD data projector 2500 ANSI lumens DLP SVGA (800x600)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - DLP 2500 ANSI lumens
  • - Lamp
  • - SVGA (800x600) 2000:1
  • - Screen size compatibility: 300
  • - 1 W
  • - 255 W
Long product name LG DS125-JD data projector 2500 ANSI lumens DLP SVGA (800x600) :
The short editorial description of LG DS125-JD data projector 2500 ANSI lumens DLP SVGA (800x600)

DS125-JD, DLP VGA 2500ALu 800x600 2000:1
More>>>
LG DS125-JD data projector 2500 ANSI lumens DLP SVGA (800x600):
The official marketing text of LG DS125-JD data projector 2500 ANSI lumens DLP SVGA (800x600) as supplied by the manufacturer

Professional Entry level Data Projector.

Features:
-0.55" 12 Deg. DLP DDP 2000
-Native SVGA(800x600)
-2500 ANSI Lumens
-Ultra Light Weight 1.9Kg
-Contrast 2000:1
-3 Level Brightness mode
-DVI, Composite, Component, S-Video, USB
-HD compatible
-Magnesium alloy cabinet
-Carry Case
-1W Mono Speaker

Short summary description LG DS125-JD data projector 2500 ANSI lumens DLP SVGA (800x600):
This short summary of the LG DS125-JD data projector 2500 ANSI lumens DLP SVGA (800x600) data-sheet is auto-generated and uses the product title and the first six key specs.

LG DS125-JD, 2500 ANSI lumens, DLP, SVGA (800x600), 2000:1, 0.55", Lamp

Long summary description LG DS125-JD data projector 2500 ANSI lumens DLP SVGA (800x600):
This is an auto-generated long summary of LG DS125-JD data projector 2500 ANSI lumens DLP SVGA (800x600) based on the first three specs of the first five spec groups.

LG DS125-JD. Projector brightness: 2500 ANSI lumens, Projection technology: DLP, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source (economic mode): 3000 h, Lamp power: 200 W. Noise level: 32 dB, Certification: FCC-B, CE, CB, GOST, MIC, SABS. RMS rated power: 1 W. Power consumption (typical): 255 W

Projector
Screen size compatibility *
300
Projector brightness *
2500 ANSI lumens
Projection technology *
DLP
Projector native resolution *
SVGA (800x600)
Contrast ratio (typical) *
2000:1
Matrix size
0.55"
Light source
Light source type *
Lamp
Service life of light source (economic mode)
3000 h
Lamp power
200 W
Video
HD-Ready
Yes
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
PC Audio in
Yes
Ports & interfaces
VGA (D-Sub) ports quantity *
1
Composite video in *
1
Component video (YPbPr/YCbCr) in *
1
DVI port *
Yes
Features
Noise level *
32 dB
Certification
FCC-B, CE, CB, GOST, MIC, SABS
Multimedia
RMS rated power
1 W
Power
Power consumption (typical) *
255 W
Weight & dimensions
Weight *
3.86 lbs (1.75 kg)
Other features
Dimensions (WxDxH)
10.2 x 8.07 x 2.64" (260 x 205 x 67 mm)
Power requirements
AC 90 - 264V(Free voltage), 50Hz/60Hz
Resolution
1400/1050