Canon logo

Canon i-SENSYS LBP6020 2400 x 600 DPI A4

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98896
Info modified on:
07 Mar 2024, 15:34:52
Long product name Canon i-SENSYS LBP6020 2400 x 600 DPI A4:

18 ppm, A4, 2400 x 600 dpi, USB 2.0, 5.0 kg

Canon i-SENSYS LBP6020 2400 x 600 DPI A4:

Compact, energy-efficient desktop mono laser printer

A space saving, affordable mono laser printer that’s perfect for personal use. Delivering quality, maintenance-free prints, this energy-saving device is easy to use and exceptionally quiet.

- Space-saving design
- 18 ppm, 7.8 seconds First Print Out Time
- Energy efficient
- Quiet operation
- All-in-One cartridge for maintenance free operation

Compact and space saving

Designed to fit comfortably on the desk, this compact and affordable mono laser printer is perfect for personal use. Its sleek, space-saving design includes a retractable paper tray cover and keeps dimension to a mere 359 x 249 x 198 mm (W x D x H)

Productive performance

Take advantage of professional laser print speeds of 18 ppm. Canon’s Quick First-Print technologies ensures quick recovery from sleep mode and with a First Print Out Time of just 7.8 seconds, you can quickly get back to what’s important, without waiting around for your prints.

Exceptional laser quality

Deliver the sharpest, crispest text and most detailed graphics thanks to a print resolution of up to 2400 x 600 dpi with Automatic Image Refinement. Our MS (Magnetic Spherical) Toner has been specifically developed to deliver the optimum results print after print.

Efficient and quiet

This energy efficient printer uses only 0.8 watts in sleep mode. A convenient front power switch makes it easy to turn off, cutting energy costs even further. Thanks to Canon’s unique engine design, the i-SENSYS LBP6020 is silent in standby and exceptionally quiet during operation – so you can focus on your work without intrusion.

All-in-One cartridge

The All-in-One recyclable cartridge ensures maintenance-free operation and continuous high quality output. Replace the compact cartridge in seconds – containing toner, drum and cleaning units – with an Authentic Canon Laser Cartridge and your printer is as good as new.

Short summary description Canon i-SENSYS LBP6020 2400 x 600 DPI A4:

Canon i-SENSYS LBP6020, Laser, 2400 x 600 DPI, A4, 18 ppm, White

Long summary description Canon i-SENSYS LBP6020 2400 x 600 DPI A4:

Canon i-SENSYS LBP6020. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 5000 pages per month. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 18 ppm. Product color: White

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.