location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

iiyama ProLite B2480HSU-B1 computer monitor 23.6" 1920 x 1080 pixels Full HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
iiyama Check ‘iiyama’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProLite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B2480HSU-B1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B2480HSU-B1
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘iiyama’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by iiyama: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45545
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2022 10:14:45
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points iiyama ProLite B2480HSU-B1 computer monitor 23.6" 1920 x 1080 pixels Full HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business 23.6" LED TN+Film
  • - Full HD 1920 x 1080 pixels 16:9
  • - 2 ms 300 cd/m² 1000:1
  • - 22 W
Long product name iiyama ProLite B2480HSU-B1 computer monitor 23.6" 1920 x 1080 pixels Full HD LED Black :
The short editorial description of iiyama ProLite B2480HSU-B1 computer monitor 23.6" 1920 x 1080 pixels Full HD LED Black

23.6" TN LED, 1920 x 1080, 16:9, 2ms, 300cd/m2, 1000:1 / 5M:1, 2 x 2W RMS, 6.2kg, Black
More>>>
iiyama ProLite B2480HSU-B1 computer monitor 23.6" 1920 x 1080 pixels Full HD LED Black:
The official marketing text of iiyama ProLite B2480HSU-B1 computer monitor 23.6" 1920 x 1080 pixels Full HD LED Black as supplied by the manufacturer

The ProLite B2480HSU is a high specification 24’’ Full HD 1920 x 1080p LED-backlit monitor with Height Adjustability and Screen Rotation allowing you to set the perfect position of the screen ensuring ergonomic posture and optimal viewing comfort. It features 2ms response time for smooth playback of moving images. With VGA, DVI, HDMI signal connectivity and a 4 port USB-HUB (USB 2.0&3.0), this screen is compatible with a wide range of systems and applications, making it an excellent choice for Universities, Corporate, Financial and Design Markets. The ProLite B2480HSU is Energy Star and TCO Certified.

Short summary description iiyama ProLite B2480HSU-B1 computer monitor 23.6" 1920 x 1080 pixels Full HD LED Black:
This short summary of the iiyama ProLite B2480HSU-B1 computer monitor 23.6" 1920 x 1080 pixels Full HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

iiyama ProLite B2480HSU-B1, 23.6", 1920 x 1080 pixels, Full HD, LED, 2 ms, Black

Long summary description iiyama ProLite B2480HSU-B1 computer monitor 23.6" 1920 x 1080 pixels Full HD LED Black:
This is an auto-generated long summary of iiyama ProLite B2480HSU-B1 computer monitor 23.6" 1920 x 1080 pixels Full HD LED Black based on the first three specs of the first five spec groups.

iiyama ProLite B2480HSU-B1. Display diagonal: 23.6", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Display
Display diagonal *
23.6"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
TN+Film
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
2 ms
Supported graphics resolutions
1920 x 1080 (HD 1080)
Supported video modes
1080p
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
5000000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Display number of colors *
16.78 million colors
Pixel pitch
0.0107 x 0.0107" (0.272 x 0.272 mm)
Viewable size, horizontal
20.5" (52.1 cm)
Viewable size, vertical
11.5" (29.3 cm)
Digital horizontal frequency
24 - 80 kHz
Digital vertical frequency
56 - 75 Hz
3D
No
Separate H/V sync
Yes
Performance
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
4 W
Design
Market positioning *
Business
Product color *
Black
Certification
CE, TUV-GS, TCO 5, CU
Ports & interfaces
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB Type-A downstream ports quantity
1
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
HDMI *
Yes
HDMI ports quantity
1
Ports & interfaces
Audio input
Yes
HDCP
Yes
AC (power) in
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
5.12" (13 cm)
Swiveling
Yes
Swivel angle range
-160 - 160°
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
Picture-in-Picture
No
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Simplified Chinese, Traditional Chinese, German, Dutch, English, Spanish, French, Italian, Japanese, Russian
Number of OSD languages
10
Plug and Play
Yes
LED indicators
Power
Power
Power consumption (typical) *
22 W
Power consumption (standby) *
1 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Packaging content
Cables included
AC, Audio (3.5mm), DVI, VGA
Quick start guide
Yes
Weight & dimensions
Width (with stand)
22.5" (571.5 mm)
Depth (with stand)
9.63" (244.5 mm)
Height (with stand)
21.9" (557 mm)
Weight (with stand)
13.7 lbs (6.2 kg)
Sustainability
Sustainability certificates
ENERGY STAR
Thin Client
Thin client installed
No
Other features
Display
LED
On/off switch
Yes
TV tuner integrated
No
Maximum resolution
1920 x 1080 pixels
Volume control
Digital
Number of products included
1 pc(s)
Placement supported
Horizontal
Screen saving functions
Yes