location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 2335dn Laser A4 1200 x 1200 DPI 35 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2335dn
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
224-9642
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53351
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL 2335dn Laser A4 1200 x 1200 DPI 35 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Mono printing
  • - 1200 x 1200 DPI
  • - A4 35 ppm
  • - Mono copying Color scanning Mono faxing
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 256 MB 366 MHz
  • - 39 lbs (17.7 kg)
Long product name DELL 2335dn Laser A4 1200 x 1200 DPI 35 ppm :
The short editorial description of DELL 2335dn Laser A4 1200 x 1200 DPI 35 ppm

2335dn - 35 ppm, 600 x 600 dpi, PSTN, PABX, A4, Legal, Oficio, Folio, Executive, A5, B5, ISO B5
More>>>
DELL 2335dn Laser A4 1200 x 1200 DPI 35 ppm:
The official marketing text of DELL 2335dn Laser A4 1200 x 1200 DPI 35 ppm as supplied by the manufacturer

An excellent solution for small workgroups, the Dell 2335dn multifunction monochrome laser printer can
help you improve efficiency and save space by sharing print, scan, copy, and fax capabilities from one
compact device across a network workgroup. An enhanced 256 MB standard memory feature now supports secured printing as standard.
Performing quickly at copy/print speeds of up to 35 pages per minute (ppm) mono (letter) (actual print
speed will vary with use) the Dell 2335dn can reliably produce high quality printing at a maximum monthly duty cycle of up to 60,000 pages. Plus, the Dell 2335dn is equipped with a built-in, two-sided duplex print or scan feature to help save time and money by conserving paper usage.
Get the versatile, fast, and extra reliable Dell 2335dn multifunction monochrome laser printer for your
growing business

Short summary description DELL 2335dn Laser A4 1200 x 1200 DPI 35 ppm:
This short summary of the DELL 2335dn Laser A4 1200 x 1200 DPI 35 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 2335dn, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, A4, Direct printing

Long summary description DELL 2335dn Laser A4 1200 x 1200 DPI 35 ppm:
This is an auto-generated long summary of DELL 2335dn Laser A4 1200 x 1200 DPI 35 ppm based on the first three specs of the first five spec groups.

DELL 2335dn. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Direct printing

Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Copying
Copying *
Mono copying
Copy speed (color, draft, A4)
35 cpm
Scanning
Scanning *
Color scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
4800 x 4800 DPI
Image formats supported
BMP, JPG, TIF
Input color depth
24 bit
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Fax memory
4 MB
Fax broadcasting
409 locations
Features
Maximum duty cycle *
60000 pages per month
Digital sender
No
Page description languages
PCL 5e, PCL 6
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Paper input type
Paper tray
Maximum input capacity
550 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Bond paper, Card stock, Labels, Plain paper, Pre-printed, Recycled paper, Thin paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Folio, Legal, Letter, Oficio
JIS B-series sizes (B0...B9)
B5
Paper handling
Multi-Purpose Tray media weight
60 - 90 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Maximum internal memory
512 MB
Memory slots
1
Internal memory *
256 MB
Processor frequency
366 MHz
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 x64
Certificates
Certification
FCC, CE, CISPR, UL1950, EPA
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
18.3" (465 mm)
Depth
17.3" (440 mm)
Height
18.1" (461 mm)
Weight
39 lbs (17.7 kg)
Other features
Dimensions (WxDxH)
18.3 x 17.3 x 18.1" (465 x 440 x 461 mm)
All-in-one functions
Copy, Fax, Print, Scan
Color all-in-one functions
Scan
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 04:25:44
Uk has collected 6 expert reviews for DELL 2335dn Laser A4 1200 x 1200 DPI 35 ppm and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
digitalversus.com
Updated:
2013-02-14 04:25:44
HandlingThe 2335dn is a black and white multifunction laser printer with a fax machine. Its got a very traditional look with a boxy shape and black plastic, but its imposing size makes something of an impression. It will be more at home in an office...
Good Speeds, Very low cost per page, Printing quality, Automatic doublesided printing, Network port...
Bad Poor quality photocopies, Bulky, Noisy and uses a lot of energy...
80%
pcmag.com
Updated:
2013-02-14 04:25:44
Think of the Dell 2335dn as the less expensive, less flashy cousin of the Dell 2355dn Multifunction Mono Laser Printer ($599.99 direct, 3 stars) that I recently reviewed. It lacks the color touch screen control panel that makes the 2355dn stand out fro...
Good Prints, scans, and faxes, including over a network, Standalone copier and fax, Scans to and prints from USB memory key...
Bad Although speed and output quality are suitable for a small office or workgroup, they're no better than par...
Bottom line The Dell 2335dn laser MFP offers a useful mix of speed, output quality, and capability for a small office, but nothing to make it stand out from the crowd...
70%
tomsguide.com
Updated:
2013-02-14 04:25:44
The Dell 2335dn is fast, cheap to run and produces high quality documents ... BUT to do that, it uses a lot of power and is very noisy.
80%
trustedreviews.com
Updated:
2013-02-14 04:25:44
The mono laser printer continues to be a stalwart of many offices and the multi-function version, which usually includes a scanner with Auto Document Feed (ADF), can be even more useful. Dell's 2335dn is a mid-range device, which the company claims is cap...
60%