location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech LS21 2.1 Stereo Speaker System speaker set 7 W Universal Black 2.1 channels 3 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LS21 2.1 Stereo Speaker System
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
980-000056 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206009677
Category:
Collection of speakers in a home audio system.
Speaker Sets Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 187249
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Feb 2024 14:34:24
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2019
Product end of life date
Bullet Points Logitech LS21 2.1 Stereo Speaker System speaker set 7 W Universal Black 2.1 channels 3 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 7 W 2.1 channels
  • - Number of satellite speakers: 2 3 W
  • - Active subwoofer
  • - Black
Guarantee: 2 years
Long product name Logitech LS21 2.1 Stereo Speaker System speaker set 7 W Universal Black 2.1 channels 3 W :
The short editorial description of Logitech LS21 2.1 Stereo Speaker System speaker set 7 W Universal Black 2.1 channels 3 W

LS21 2.1 Stereo Speaker System
More>>>
Logitech LS21 2.1 Stereo Speaker System speaker set 7 W Universal Black 2.1 channels 3 W:
The official marketing text of Logitech LS21 2.1 Stereo Speaker System speaker set 7 W Universal Black 2.1 channels 3 W as supplied by the manufacturer

A balanced act
Your ears are going to be happy—you get balanced sound with clear highs, rich mids, and deep lows.

Control in reach
When you want to crank up the volume or turn the music off, you just grab the handy wired remote.

Me-time
Don’t want the whole world to hear? A headphone jack lets you listen in privacy.

Short summary description Logitech LS21 2.1 Stereo Speaker System speaker set 7 W Universal Black 2.1 channels 3 W:
This short summary of the Logitech LS21 2.1 Stereo Speaker System speaker set 7 W Universal Black 2.1 channels 3 W data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech LS21 2.1 Stereo Speaker System, 2.1 channels, 7 W, Universal, Black, 3 W, 100 - 1000 Hz

Long summary description Logitech LS21 2.1 Stereo Speaker System speaker set 7 W Universal Black 2.1 channels 3 W:
This is an auto-generated long summary of Logitech LS21 2.1 Stereo Speaker System speaker set 7 W Universal Black 2.1 channels 3 W based on the first three specs of the first five spec groups.

Logitech LS21 2.1 Stereo Speaker System. Audio output channels: 2.1 channels, RMS rated power: 7 W, Recommended usage: Universal. Satellite speakers RMS power: 3 W, Satellite speaker frequency range: 100 - 1000 Hz, Satellite speaker impedance: 8 Ω. Subwoofer type: Active subwoofer, Subwoofer RMS power: 4 W, Subwoofer frequency range: 100 - 1000 Hz. Master (outer) case width: 12.8" (325 mm), Master (outer) case length: 30" (761 mm), Master (outer) case height: 14.6" (372 mm). Package width: 6.93" (176 mm), Package depth: 12.4" (314 mm), Package height: 9.84" (250 mm)

Performance
RMS rated power *
7 W
Recommended usage *
Universal
Product color *
Black
Audio output channels *
2.1 channels
Satellite speakers
Number of satellite speakers *
2
Satellite speakers RMS power *
3 W
Satellite speaker frequency range
100 - 1000 Hz
Satellite speaker impedance
8 Ω
Satellite speaker woofer diameter (imperial)
2"
Satellite speaker sensitivity
85 dB
Satellite speaker dimensions (WxDxH)
3.39 x 5.79 x 3.19" (86 x 147 x 81 mm)
Subwoofer
Subwoofer type
Active subwoofer
Subwoofer RMS power
4 W
Subwoofer frequency range
100 - 1000 Hz
Subwoofer impedance
4 Ω
Subwoofer driver diameter (imperial)
4"
Subwoofer dimensions (WxDxH)
5.51 x 8.39 x 7.01" (140 x 213 x 178 mm)
Logistics data
Master (outer) case width
12.8" (325 mm)
Master (outer) case length
30" (761 mm)
Master (outer) case height
14.6" (372 mm)
Master (outer) case weight
36.8 lbs (16.7 kg)
Packaging data
Package width
6.93" (176 mm)
Package depth
12.4" (314 mm)
Package height
9.84" (250 mm)
Package weight
5.8 lbs (2.63 kg)
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:33:31
Uk has collected 1 expert review for Logitech LS21 2.1 Stereo Speaker System speaker set 7 W Universal Black 2.1 channels 3 W and the rating is 85 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
85%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-05 12:49:46
The Logitech LS21 is a stereo PC speaker system with two satellite speakers and a subwoofer. The sound it creates is well suited to small rooms, as mid-bass and treble are prominent. In larger rooms the speakers may sound tinny and hollow, however. When you consider that you can pick these speakers up for a street price of around $30, they become even more attractive. The Logitech LS21 PC speaker system comprises two single-driver satellite speakers and a subwoofer. The two speakers have around...
Good Classy styling, good treble and mid-bass...
Bad No lower bass, low maximum volume...
Bottom line For listening to music while using your computer the Logitech LS21 speaker system is more than powerful enough. These PC speakers lose a bit of their lustre in larger rooms as the maximum volume is quite low, but as a budget system the Logitech LS21 i...
85%
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
Disclaimer Logitech LS21 2.1 Stereo Speaker System speaker set 7 W Universal Black 2.1 channels 3 W:
Disclaimer

© 2008 Logitech. All rights reserved. Logitech, the Logitech logo and other Logitech marks are owned by Logitech and may be registered. All other trademarks are the property of their respective owners.