Eaton logo

Eaton 9PX EBM, 240V Sealed Lead Acid (VRLA) 9 Ah

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
263898
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
2 Years
Long product name Eaton 9PX EBM, 240V Sealed Lead Acid (VRLA) 9 Ah:

9PX EBM, 240V

Short summary description Eaton 9PX EBM, 240V Sealed Lead Acid (VRLA) 9 Ah:

Eaton 9PX EBM, 240V, Sealed Lead Acid (VRLA), 240 V, Black, 9 Ah, 9PX 6 kVA (3:1) / 9PX 8kVA / 9PX 11kVA, 143.3 lbs (65 kg)

Long summary description Eaton 9PX EBM, 240V Sealed Lead Acid (VRLA) 9 Ah:

Eaton 9PX EBM, 240V. Battery technology: Sealed Lead Acid (VRLA), Battery voltage: 240 V, Product color: Black. Weight: 143.3 lbs (65 kg), Width: 17.3" (440 mm), Height: 5.12" (130 mm)

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.