location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Eaton 9PX8KiPM uninterruptible power supply (UPS) Double-conversion (Online) 8 kVA 7200 W 1 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eaton Check ‘Eaton’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9PX8KiPM
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9PX8KIPM show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0743172039361 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Eaton’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Eaton: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 193785
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Eaton 9PX8KiPM uninterruptible power supply (UPS) Double-conversion (Online) 8 kVA 7200 W 1 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Double-conversion (Online)
  • - 8 kVA 7200 W
  • - Waveform: Pure sine
  • - 1 AC outlet(s)
  • - Rackmount/Tower Black
Long product name Eaton 9PX8KiPM uninterruptible power supply (UPS) Double-conversion (Online) 8 kVA 7200 W 1 AC outlet(s) :
The short editorial description of Eaton 9PX8KiPM uninterruptible power supply (UPS) Double-conversion (Online) 8 kVA 7200 W 1 AC outlet(s)

9PX 8000i Power Module
More>>>
Short summary description Eaton 9PX8KiPM uninterruptible power supply (UPS) Double-conversion (Online) 8 kVA 7200 W 1 AC outlet(s):
This short summary of the Eaton 9PX8KiPM uninterruptible power supply (UPS) Double-conversion (Online) 8 kVA 7200 W 1 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Eaton 9PX8KiPM, Double-conversion (Online), 8 kVA, 7200 W, Pure sine, 176 V, 276 V

Long summary description Eaton 9PX8KiPM uninterruptible power supply (UPS) Double-conversion (Online) 8 kVA 7200 W 1 AC outlet(s):
This is an auto-generated long summary of Eaton 9PX8KiPM uninterruptible power supply (UPS) Double-conversion (Online) 8 kVA 7200 W 1 AC outlet(s) based on the first three specs of the first five spec groups.

Eaton 9PX8KiPM. UPS topology: Double-conversion (Online), Output power capacity: 8 kVA, Output power: 7200 W. AC outlet types: Terminal, Power plug: Terminal, AC outlets quantity: 1 AC outlet(s). Form factor: Rackmount/Tower, Product color: Black, Rack capacity: 3U. Width: 17.3" (440 mm), Depth: 27.6" (700 mm), Height: 10.2" (260 mm). Bundled software: Intelligent Power Software suite

Brand Image Article code product Stock Price from
Eaton

Eaton 9PX11KiPM uninterruptible power supply (UPS) Double-conversion (Online) 11 kVA 10000 W 1 AC outlet(s)
(show image)
9PX11KIPM 9PX11KiPM 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton 9PX8KIRTNBP uninterruptible power supply (UPS) Double-conversion (Online) 8 kVA 7200 W 5 AC outlet(s)
(show image)
9PX8KIRTNBP 9PX8KIRTNBP 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton 9PX11KIRTNBP uninterruptible power supply (UPS) Double-conversion (Online) 11 kVA 10000 W 5 AC outlet(s)
(show image)
9PX11KIRTNBP 9PX11KIRTNBP 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton 9PX8KIBP uninterruptible power supply (UPS) Double-conversion (Online) 8 kVA 7200 W 5 AC outlet(s)
(show image)
9PX8KIBP 9PX8KIBP 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton 9PX6KIRTN uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 5400 W 11 AC outlet(s)
(show image)
9PX6KIRTN 9PX6KIRTN 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton 9PX6KIBP uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 5400 W 6 AC outlet(s)
(show image)
9PX6KIBP 9PX6KIBP 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton 9PX5KIRTN uninterruptible power supply (UPS) Double-conversion (Online) 5 kVA 4500 W 11 AC outlet(s)
(show image)
9PX5KIRTN 9PX5KIRTN 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
United Kingdom 6 distributor(s)
España 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Polska 2 distributor(s)
Österreich 2 distributor(s)
Belgium 2 distributor(s)
Danmark 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)