location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLT-Y4092S toner cartridge 1 pc(s) Original Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLT-Y4092S
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLT-Y4092S show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8808987560621
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 148362
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Aug 2022 21:56:15
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung CLT-Y4092S toner cartridge 1 pc(s) Original Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Yellow
  • - Color toner page yield: 1000 pages
  • - Laser printing
  • - 1 pc(s)
Long product name Samsung CLT-Y4092S toner cartridge 1 pc(s) Original Yellow :
The short editorial description of Samsung CLT-Y4092S toner cartridge 1 pc(s) Original Yellow

CLT-Y4092S - Toner yellow
More>>>
Samsung CLT-Y4092S toner cartridge 1 pc(s) Original Yellow:
The official marketing text of Samsung CLT-Y4092S toner cartridge 1 pc(s) Original Yellow as supplied by the manufacturer

CLT-M4092S - Toner yellow for CLP-310 / CLP-310N / CLP-315 / CLP-315W / CLX-3170 / CLX-3175

Known for high-quality laser printer is SAMSUNG. In order not to affect the performance of these devices, it is recommended to use original toner. It is ensured by a large number of prints and best quality.

Short summary description Samsung CLT-Y4092S toner cartridge 1 pc(s) Original Yellow:
This short summary of the Samsung CLT-Y4092S toner cartridge 1 pc(s) Original Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CLT-Y4092S, 1000 pages, Yellow, 1 pc(s)

Long summary description Samsung CLT-Y4092S toner cartridge 1 pc(s) Original Yellow:
This is an auto-generated long summary of Samsung CLT-Y4092S toner cartridge 1 pc(s) Original Yellow based on the first three specs of the first five spec groups.

Samsung CLT-Y4092S. Color toner page yield: 1000 pages, Printing colors: Yellow, Quantity per pack: 1 pc(s)

Features
Compatibility *
CLP-310, CLP-310N, CLP-315, CLP-315W, CLX-3170, CLX-3175
Quantity per pack *
1 pc(s)
Color toner page yield *
1000 pages
Type *
Original
Printing colors *
Yellow
Brand compatibility *
Samsung
Weight & dimensions
Weight
15.2 oz (430 g)
Packaging data
Package width
14.3" (363 mm)
Package depth
2.87" (73 mm)
Package height
7.2" (183 mm)
Package weight
2.56 lbs (1.16 kg)
Package tare weight
6.35 oz (180 g)
Other features
Color
Yes
Print technology
Laser printing
Logistics data
Harmonized System (HS) code
84439990
Pallet width
55.4" (140.7 cm)
Pallet length
30.5" (77.4 cm)
Pallet height
77.9" (197.9 cm)
Master (outer) case width
12.2" (309 mm)
Master (outer) case length
15" (381 mm)
Master (outer) case height
18.3" (465 mm)
Master (outer) case weight
16.2 oz (460 g)
Master (outer) case tare weight
17.3 oz (490 g)
Quantity per master (outer) case
4 pc(s)
Brand Image Article code product Stock Price from
Freecolor

Freecolor CLP310Y-FRC toner cartridge 1 pc(s) Yellow
(show image)
CLP310Y-FRC CLP310Y-FRC 0.00
(excl. VAT)
0 (incl. VAT)
Freecolor

Freecolor CLP310M-FRC toner cartridge 1 pc(s) Magenta
(show image)
CLP310M-FRC CLP310M-FRC 0.00
(excl. VAT)
0 (incl. VAT)
Freecolor

Freecolor CLP310C-FRC toner cartridge 1 pc(s) Cyan
(show image)
CLP310C-FRC CLP310C-FRC 0.00
(excl. VAT)
0 (incl. VAT)
Freecolor

Freecolor CLP310K-FRC toner cartridge 1 pc(s) Black
(show image)
CLP310K-FRC CLP310K-FRC 0.00
(excl. VAT)
0 (incl. VAT)
MM Yellow Laser Toner - Samsung CLT-Y4092S - For Samsung CLP 31x / CLX 317x series toner cartridge 1 pc(s) MM Yellow Laser Toner - Samsung CLT-Y4092S - For Samsung CLP 31x / CLX 317x series toner cartridge 1 pc(s)
(show image)
65013DK Yellow Laser Toner - Samsung CLT-Y4092S - For Samsung CLP 31x / CLX 317x series 0.00
(excl. VAT)
0 (incl. VAT)
MM Magenta Laser Toner - Samsung CLT-M4092S - For Samsung CLP 31x / CLX 317x series toner cartridge 1 pc(s) MM Magenta Laser Toner - Samsung CLT-M4092S - For Samsung CLP 31x / CLX 317x series toner cartridge 1 pc(s)
(show image)
65012DK Magenta Laser Toner - Samsung CLT-M4092S - For Samsung CLP 31x / CLX 317x series 0.00
(excl. VAT)
0 (incl. VAT)
MM Cyan Laser Toner - Samsung CLT-C4092S - For Samsung CLP 31x / CLX 317x series toner cartridge 1 pc(s) MM Cyan Laser Toner - Samsung CLT-C4092S - For Samsung CLP 31x / CLX 317x series toner cartridge 1 pc(s)
(show image)
65011DK Cyan Laser Toner - Samsung CLT-C4092S - For Samsung CLP 31x / CLX 317x series 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - Samsung CLT-K4092S - For Samsung CLP 31x / CLX 317x series toner cartridge 1 pc(s) MM Black Laser Toner - Samsung CLT-K4092S - For Samsung CLP 31x / CLX 317x series toner cartridge 1 pc(s)
(show image)
65010DK Black Laser Toner - Samsung CLT-K4092S - For Samsung CLP 31x / CLX 317x series 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan 4214201 toner cartridge 1 pc(s) Yellow
(show image)
4214201 4214201 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
United Kingdom 1 distributor(s)