location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot A590IS & SELPHY CP740 1/2.5" 8 MP CCD 3264 x 2448 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PowerShot A590IS & SELPHY CP740
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2462B020
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62293
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Aug 2018 19:13:23
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon PowerShot A590IS & SELPHY CP740 1/2.5" 8 MP CCD 3264 x 2448 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 8 MP CCD Black
  • - Image sensor size: 1/2.5"
  • - Image stabilizer
  • - Optical zoom: 4x Digital zoom: 16x
  • - Video recording 640 x 480 pixels
  • - Alkaline
Long product name Canon PowerShot A590IS & SELPHY CP740 1/2.5" 8 MP CCD 3264 x 2448 pixels Black :
The short editorial description of Canon PowerShot A590IS & SELPHY CP740 1/2.5" 8 MP CCD 3264 x 2448 pixels Black

PowerShot A590IS & SELPHY CP740
More>>>
Canon PowerShot A590IS & SELPHY CP740 1/2.5" 8 MP CCD 3264 x 2448 pixels Black:
The official marketing text of Canon PowerShot A590IS & SELPHY CP740 1/2.5" 8 MP CCD 3264 x 2448 pixels Black as supplied by the manufacturer

Expand your creativity with the PowerShot A590 IS. Experiment with full manual control and a range of optional lens accessories, while a host of clever Canon technologies give your snapshots the edge.

Features

-8.0 Megapixels.
-4x zoom with optical Image Stabilizer.
-Motion Detection Technology.
-Face Detection Technology.
-Red-Eye Correction.
-DIGIC III and iSAPS.
-2.5" LCD and OVF.
-19 Shooting Modes and My Colors.
-VGA and LP movies.
-Range of accessories.

Creative photography made easy.

8.0 Megapixels
An 8.0 Megapixel sensor records your images in full, vivid detail - so you are free to crop, enlarge, resize and enjoy every image.

4x optical Image Stabilizer lens
A bright 4x optical zoom lens, gives you the flexibility to capture images at distance without sacrificing quality. The optical Image Stabilizer (IS) counters the effects of camera shake, helping you capture blur-free images in all situations.

Motion Detection Technology
Part of High ISO Auto, Motion Detection Technology uses Face Detection Technology, the optical Image Stabilizer and information about scene brightness to identify subject motion and camera-shake. Canon’s own system optimises ISO for blur-reduction, whilst maximising image quality.

Face Detection Technology
Face Detection Technology ensures superb people shots by automatically setting optimum focus, exposure, flash and white balance. Face Select and Track lets you choose and track your primary subject, so you never lose a special face in the crowd.

Red-Eye Correction
Red-Eye Correction quickly and easily removes red-eye in camera. It can be set to remove red-eye automatically as you shoot or in playback mode, making it simple to achieve natural looking eyes even when using the flash.

DIGIC III and iSAPS
Canon's DIGIC III processor provides lightning quick responses, superb image quality and advanced noise reduction for sharper, clearer images. iSAPS technology uses shooting scene data to optimise camera settings even before a shot is taken.

2.5" LCD screen
The bright 2.5" LCD screen is ideal for easy group viewing. Night Display mode aids visibility in low light while a selectable Grid Line display helps with composition. The optical viewfinder (OVF) lets you switch off the screen to preserve battery life.

Shooting Modes and My Colors
19 shooting modes range from full manual control to Easy mode for ultra-simple operation, and scene modes including Sunset. In addition, My Colors in-camera photo effects such as Black & White or sepia can be applied during shooting.

Movie Options
Movie modes include Long Play (LP) for VGA (20fps) clips that use half the normal memory card space.

Comprehensive range of accessories
A complete range of optional accessories includes wide and tele-converter lenses, a close-up lens and slave flash for more creative compact photography.

Short summary description Canon PowerShot A590IS & SELPHY CP740 1/2.5" 8 MP CCD 3264 x 2448 pixels Black:
This short summary of the Canon PowerShot A590IS & SELPHY CP740 1/2.5" 8 MP CCD 3264 x 2448 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PowerShot A590IS & SELPHY CP740, 8 MP, 3264 x 2448 pixels, 1/2.5", CCD, 4x, Black

Long summary description Canon PowerShot A590IS & SELPHY CP740 1/2.5" 8 MP CCD 3264 x 2448 pixels Black:
This is an auto-generated long summary of Canon PowerShot A590IS & SELPHY CP740 1/2.5" 8 MP CCD 3264 x 2448 pixels Black based on the first three specs of the first five spec groups.

Canon PowerShot A590IS & SELPHY CP740. Megapixel: 8 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 3264 x 2448 pixels. Optical zoom: 4x, Digital zoom: 16x, Focal length range: 5.8 - 23.2 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 2.5". Weight: 6.17 oz (175 g). Product color: Black

Picture quality
Image sensor size *
1/2.5"
Megapixel *
8 MP
Sensor type *
CCD
Maximum image resolution *
3264 x 2448 pixels
Image stabilizer *
Yes
Lens system
Optical zoom *
4x
Digital zoom *
16x
Focal length range
5.8 - 23.2 mm
Exposure
ISO sensitivity
Auto
Flash
Flash modes *
Auto, Flash off, Red-eye reduction
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Memory
Compatible memory cards *
mmc, sd
Display
Display *
LCD
Display diagonal *
2.5"
Display resolution (numeric)
115000 pixels
Camera
White balance *
Auto, Cloudy, Daylight, Fluorescent, Manual, Tungsten
Scene modes *
Beach, Children, Fireworks, Night, Party (indoor), Portrait, Landscape
Photo effects *
Black&White, Neutral, Sepia, Vivid
Camera
Camera playback
Slide show, Thumbnails
Custom color
Yes
Image editing
Resizing, Rotating
Design
Product color *
Black
Battery
Battery technology *
Alkaline
Battery type
AA
Number of batteries supported
2
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Width
3.71" (94.3 mm)
Depth
1.61" (40.8 mm)
Height
2.55" (64.7 mm)
Weight
6.17 oz (175 g)
Other features
Video capability
Yes
Interface
USB 2.0
Lens focal range
5 - 45/ 30-45 cm
Lens system
7/5
Camera shutter speed
15-1/2000 s
Focal length (35mm film equivalent)
1.38 - 5.51" (35 - 140 mm)
Digital SLR
No