location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

GSS SDP 900 power supply unit Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
GSS Check ‘GSS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SDP 900
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SDP 900
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4045861000376
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘GSS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by GSS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4496
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2019 12:51:18
The date of the most recent change of the data-sheet in Icecat's system
Long product name GSS SDP 900 power supply unit Black :
The short editorial description of GSS SDP 900 power supply unit Black

100 V - 230 V AC, 50/60 Hz
More>>>
Short summary description GSS SDP 900 power supply unit Black:
This short summary of the GSS SDP 900 power supply unit Black data-sheet is auto-generated and uses the product title and the first six key specs.

GSS SDP 900, 100 - 230 V, 50 - 60 Hz, Black, -20 - 50 °C, 4.41" (112 mm), 2.36" (60 mm)

Long summary description GSS SDP 900 power supply unit Black:
This is an auto-generated long summary of GSS SDP 900 power supply unit Black based on the first three specs of the first five spec groups.

GSS SDP 900. AC input voltage: 100 - 230 V, AC input frequency: 50 - 60 Hz. Product color: Black. Width: 4.41" (112 mm), Depth: 2.36" (60 mm), Height: 4.41" (112 mm). Dimensions (WxDxH): 4.8 x 2.36 x 4.41" (122 x 60 x 112 mm), Maximum current: 1000 A