location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Square Enix Monster Lab, NDS English Nintendo DS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Square Enix Check ‘Square Enix’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Monster Lab, NDS
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40051
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Square Enix’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Square Enix: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36111
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:52:37
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Square Enix Monster Lab, NDS English Nintendo DS
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Nintendo DS
  • - Language version: English
  • - Game genre: Action, Role-Playing Game (RPG)
  • - Developer: Backbone Entertainment Release date (DD/MM/YYYY): 4/11/2008
  • - ESRB rating: E10+ (Everyone 10+) PEGI rating: 7
Long product name Square Enix Monster Lab, NDS English Nintendo DS :
The short editorial description of Square Enix Monster Lab, NDS English Nintendo DS

Monster Lab, Nintendo DS
More>>>
Short summary description Square Enix Monster Lab, NDS English Nintendo DS:
This short summary of the Square Enix Monster Lab, NDS English Nintendo DS data-sheet is auto-generated and uses the product title and the first six key specs.

Square Enix Monster Lab, NDS, Nintendo DS, Multiplayer mode, E10+ (Everyone 10+)

Long summary description Square Enix Monster Lab, NDS English Nintendo DS:
This is an auto-generated long summary of Square Enix Monster Lab, NDS English Nintendo DS based on the first three specs of the first five spec groups.

Square Enix Monster Lab, NDS. Platform: Nintendo DS, Multiplayer mode, ESRB rating: E10+ (Everyone 10+), PEGI rating: 7, Developer: Backbone Entertainment, Release date (DD/MM/YYYY): 4/11/2008

Source Testseek summary Average rating
Reviews
Updated:
2013-11-02 02:45:12
Uk has collected 7 expert reviews for Square Enix Monster Lab, NDS English Nintendo DS and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
gamepro.com
Updated:
2013-11-02 02:45:04
"It's alive... Alive!" Dr. Frankenstein's famous quote has never been more prevalant in a title than Monster Lab, a new role-playing title that puts you in the shoes of a like-minded mad scientist looking to create life. Much like Frankenstein himself...
Good Can pick up and play anytime, good cartoon graphics, clear sound...
Bad Controls can be frustrating until you figure them out...
80%
videogamer.com
Updated:
2013-11-02 02:45:05
You might have noticed that this review looks slightly different to other reviews on VideoGamer.com. That's because we look at games clearly designed for younger gamers in a slightly different way to other games. We'll endeavour to tell you just what y...
Bottom line Addictive collecting gameplay, Smart 3D visuals, Simple combat, Older kids might find the combat too simplistic...
80%
Play.tm
Updated:
2013-11-02 02:45:06
Releasing a game on the DS is like emptying a bottle of Volvic into the ocean and expecting the world to pay attention. So, if you haven't really heard of Monster Lab, I won't blame you. Just imagine Pokemon with a Tim Burton theme and you're there. Mu...
65%
cheatcc.com
Updated:
2013-11-02 02:45:07
In fiction, there are two kinds of monsters: those with origins largely unknown and human created monstrosities with a genesis that can be traced back to plain old curiosity and experimentation. The second category is the basis for Mary Shelley's Fran...
62%
HEXUS.net
Updated:
2013-11-02 02:45:09
ldquo;Pokemon meets Tim Burton” was the phrase used to describe Backbone Entertainment’s turn-based combat game, Monster Lab, when it was first revealed at the Games Convention in Leipzig in 2007. That’s actually a pretty good descriptio...
Good Deep, challenging, entertaining combat, Monster creation process is fun, Stylish graphics and cutscenes, Loads of great action moves...
Bad Minigames get repetitive...
Bottom line Although Monster Lab does boast a number of mini-games that are integral to the gameplay, most are neither challenging nor particularly interesting. One prime example is when you are greeted with a repair screen at the end of each battle and then need...
90%
gear.ign.com
Updated:
2013-11-02 02:45:10
Eidos used PAX 2008 as a rollout out for the Nintendo DS version of Monster Lab, an Igor-simulator about building brutes in the depths of a secret laboratory and then sending them to explore the literal Uncanny Valley and battle against other creations...
0%