location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 3800dn Color 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3800dn
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q5983A show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74033
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 01:00:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP LaserJet 3800dn Color 600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser Color
  • - 600 x 600 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 21 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - Maximum duty cycle: 65000 pages per month
  • - Total number of input trays: 2 Total input capacity: 250 sheets Total output capacity: 250 sheets
  • - Internal memory: 288 MB Built-in processor 533 MHz
Guarantee: One-year, next-day, onsite limitedWarranty standard statement: HP warrants HP hardware, accessories and supplies against defects in materials and workmanship for the period specified. If HP receives notice of such defects during theperiod, HP will, at its option, either repair or replace products which prove to be defective. Replacement products may be either new or like new. HP warrants that HP software will not fail to execute its programming instructions, for the period specified above, due to defects in material and workmanship when properly installed and used. If HP receives notice of such defects during theperiod, HP will replace software media which does not execute its programming instructions due to such defects. HP does not warrant that the operation of HP products will be uninterrupted or error-free. If HP is unable, within a reasonable time, to repair or replace any product to a condition as warranted, customer will be entitled to a refund of the purchase price upon prompt return of the product. HP products may contain remanufactured parts equivalent to new in performance or may have been subject to incidental use.does not apply to defects resulting from (a) improper or inadequate maintenance or calibration, (b) software, interfacing, parts or supplies not supplied by HP, (c) unauthorized modification or misuse, (d) operation outside of the published environmental specifications for the product or (e) improper site preparation or maintenance.
Long product name HP LaserJet 3800dn Color 600 x 600 DPI A4 :
The short editorial description of HP LaserJet 3800dn Color 600 x 600 DPI A4

HP Color LaserJet 3800dn Printer
More>>>
HP LaserJet 3800dn Color 600 x 600 DPI A4:
The official marketing text of HP LaserJet 3800dn Color 600 x 600 DPI A4 as supplied by the manufacturer




Short summary description HP LaserJet 3800dn Color 600 x 600 DPI A4:
This short summary of the HP LaserJet 3800dn Color 600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet 3800dn, Laser, Color, 600 x 600 DPI, A4, 21 ppm, Duplex printing

Long summary description HP LaserJet 3800dn Color 600 x 600 DPI A4:
This is an auto-generated long summary of HP LaserJet 3800dn Color 600 x 600 DPI A4 based on the first three specs of the first five spec groups.

HP LaserJet 3800dn. Print technology: Laser, Color. Maximum duty cycle: 65000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 21 ppm, Duplex printing. Network ready. Product color: Silver

Printing
Print speed (color, normal quality, A4/US Letter)
21 ppm
Color *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
21 ppm
Time to first page (black, normal)
12.5 s
Time to first page (color, normal)
12.5 s
Features
Maximum duty cycle *
65000 pages per month
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages *
PCL 5c, PCL 6, PostScript 3
Number of printer fonts
80
Input & output capacity
Total number of input trays *
2
Total input capacity *
250 sheets
Total output capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum number of input trays
3
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Card stock, Envelopes, Glossy paper, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive
Envelopes sizes
B5, C5, DL
Paper tray media weight
60 - 220 g/m²
Media size (tray 1)
76 x 127 - 216 x 356 mm
Ports & interfaces
Standard interfaces
Ethernet, USB 1.1, USB 2.0
Ports & interfaces
USB 2.0 ports quantity
1
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Internal memory *
288 MB
Maximum internal memory
544 MB
Memory slots
1
Memory type
DDR
Built-in processor
Yes
Processor model
MIPS 20KC
Processor frequency
533 MHz
Design
Product color *
Silver
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS 9.2, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger
Server operating systems supported
Windows Server 2003
Other operating systems supported
Novell NetWare 4.x, Novell NetWare 5.x, Novell NetWare 6.x
Minimum processor
Intel Pentium 90
Minimum RAM
16 MB
Minimum storage drive space
220 MB
Weight & dimensions
Weight
61.7 lbs (28 kg)
Dimensions (WxDxH)
16.3 x 20.1 x 16.9" (413 x 510 x 430 mm)
Packaging content
Drivers included
Yes
Bundled software
HP LaserJet Utility HP Easy Printer Care Macintosh software
Other features
Mac compatibility
Yes
Minimum system requirements
CD-ROM
Networking features
Fast Ethernet
Fonts included
Yes
Country Distributor
United Kingdom 1 distributor(s)