location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE MSL4048 2 LTO-4 Ultrium 1840 Fibre Channel Tape Library Storage auto loader & library Tape Cartridge 38.4 TB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MSL4048 2 LTO-4 Ultrium 1840 Fibre Channel Tape Library
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AJ038B
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44403
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HPE MSL4048 2 LTO-4 Ultrium 1840 Fibre Channel Tape Library Storage auto loader & library Tape Cartridge 38.4 TB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Storage auto loader & library Tape Cartridge
  • - Number of slots (max): 48
  • - 4U
  • - Native capacity: 38.4 TB Compressed capacity: 76.8 TB
Guarantee: MSL2024:consists of 1-year parts exchange, next business day
MSL4048:consists of 1-year parts exchange, next business day
Long product name HPE MSL4048 2 LTO-4 Ultrium 1840 Fibre Channel Tape Library Storage auto loader & library Tape Cartridge 38.4 TB :
The short editorial description of HPE MSL4048 2 LTO-4 Ultrium 1840 Fibre Channel Tape Library Storage auto loader & library Tape Cartridge 38.4 TB

HP MSL4048 2 LTO-4 Ultrium 1840 Fibre Channel Tape Library
More>>>
Short summary description HPE MSL4048 2 LTO-4 Ultrium 1840 Fibre Channel Tape Library Storage auto loader & library Tape Cartridge 38.4 TB:
This short summary of the HPE MSL4048 2 LTO-4 Ultrium 1840 Fibre Channel Tape Library Storage auto loader & library Tape Cartridge 38.4 TB data-sheet is auto-generated and uses the product title and the first six key specs.

HPE MSL4048 2 LTO-4 Ultrium 1840 Fibre Channel Tape Library, Storage auto loader & library, Tape Cartridge, 4U, Fiber Channel, LTO-4, 38.4 TB

Long summary description HPE MSL4048 2 LTO-4 Ultrium 1840 Fibre Channel Tape Library Storage auto loader & library Tape Cartridge 38.4 TB:
This is an auto-generated long summary of HPE MSL4048 2 LTO-4 Ultrium 1840 Fibre Channel Tape Library Storage auto loader & library Tape Cartridge 38.4 TB based on the first three specs of the first five spec groups.

HPE MSL4048 2 LTO-4 Ultrium 1840 Fibre Channel Tape Library. Product type: Storage auto loader & library, Media type: Tape Cartridge, Form factor: 4U. Native capacity: 38.4 TB, Compressed capacity: 76.8 TB. Data transfer rate: 1.7 Gbit/s. Weight: 49.8 lbs (22.6 kg). Dimensions (WxDxH): 18.9 x 31.7 x 6.89" (480 x 806 x 175 mm)

Brand Image Article code product Stock Price from
HPE

HPE StoreEver MSL Ultrium Left Magazine Kit Storage array Tape Cartridge
(show image)
W-AG330AR StoreEver MSL Ultrium Left Magazine Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StoreEver MSL LTO-6 Ultrium 6250 SAS Storage drive Tape Cartridge 2.5 TB
(show image)
C0H27A MSL LTO-6 Ultrium 6250 SAS 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE MSL LTO-4 Ultrium 1840 SCSI Drive Upgrade Kit
(show image)
AJ041B MSL LTO-4 Ultrium 1840 SCSI Drive Upgrade Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE MSL LTO-5 Ultrium 3000 SAS Drive Upgrade Kit
(show image)
BL540B MSL LTO-5 Ultrium 3000 SAS Drive Upgrade Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE MSL LTO-5 Ultrium 3280 Fibre Channel Drive Upgrade Kit
(show image)
BL535B MSL LTO-5 Ultrium 3280 Fibre Channel Drive Upgrade Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE MSL LTO-3 Ultrium 920 SCSI Drive Upgrade Kit
(show image)
AH173B MSL LTO-3 Ultrium 920 SCSI Drive Upgrade Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE MSL LTO-5 Ultrium 3000 Fibre Channel Drive Upgrade Kit
(show image)
BL544B MSL LTO-5 Ultrium 3000 Fibre Channel Drive Upgrade Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE MSL LTO-4 Ultrium 1840 4Gb FC Drive Upgrade Kit
(show image)
AJ042B MSL LTO-4 Ultrium 1840 4Gb FC Drive Upgrade Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE MSL LTO-3 Ultrium 920 SAS Drive Upgrade Kit
(show image)
AH562B MSL LTO-3 Ultrium 920 SAS Drive Upgrade Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE MSL LTO-4 Ultrium 1760 SCSI Drive Upgrade Kit
(show image)
AJ819B MSL LTO-4 Ultrium 1760 SCSI Drive Upgrade Kit 0.00
(excl. VAT)
0 (incl. VAT)