location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP FK224AA POS printer 203 x 203 DPI Wired Thermal

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PUSB Thermal Receipt Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FK224AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420125372 show
Category:
POS (Point of Sale) or mobile printers are used to print receipts and other documents in retail.
POS Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 413077
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 16:05:37
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jan 2021
Product end of life date
Bullet Points HP FK224AA POS printer 203 x 203 DPI Wired Thermal
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Thermal POS printer
  • - 203 x 203 DPI
  • - Connectivity technology: Wired
  • - Built-in barcodes
  • - Black
  • - 2.95 lbs (1.34 kg)
Guarantee: Your HP branded Peripheral Limitedis a three (3) year (HP Option LimitedPeriod) parts replacement
Long product name HP FK224AA POS printer 203 x 203 DPI Wired Thermal :
The short editorial description of HP FK224AA POS printer 203 x 203 DPI Wired Thermal

HP USB Single Station Thermal Receipt Printer
More>>>
HP FK224AA POS printer 203 x 203 DPI Wired Thermal:
The official marketing text of HP FK224AA POS printer 203 x 203 DPI Wired Thermal as supplied by the manufacturer








Short summary description HP FK224AA POS printer 203 x 203 DPI Wired Thermal:
This short summary of the HP FK224AA POS printer 203 x 203 DPI Wired Thermal data-sheet is auto-generated and uses the product title and the first six key specs.

HP FK224AA, Thermal, POS printer, 203 x 203 DPI, 2.0 - 3.4 µm, 3.15" (8 cm), 82.5 mm

Long summary description HP FK224AA POS printer 203 x 203 DPI Wired Thermal:
This is an auto-generated long summary of HP FK224AA POS printer 203 x 203 DPI Wired Thermal based on the first three specs of the first five spec groups.

HP FK224AA. Print technology: Thermal, Type: POS printer, Maximum resolution: 203 x 203 DPI. Printing media thickness: 2.0 - 3.4 µm, Maximum roll diameter: 3.15" (8 cm), Supported paper width: 82.5 mm. Connectivity technology: Wired. Built-in barcodes: CODABAR (NW-7), Code 128 (A/B/C), Code 39, EAN128, PDF417, UPC-A, UPC-E, Flash memory: 4 MB, RAM capacity: 512 KB. Product color: Black

Printing
Maximum resolution
203 x 203 DPI
Print technology *
Thermal
Type *
POS printer
Paper handling
Printing media thickness
2.0 - 3.4 µm
Maximum roll diameter
3.15" (8 cm)
Supported paper width
82.5 mm
Ports & interfaces
Connectivity technology *
Wired
Network
Ethernet LAN *
No
Wi-Fi *
No
Features
Built-in barcodes *
CODABAR (NW-7), Code 128 (A/B/C), Code 39, EAN128, PDF417, UPC-A, UPC-E
Flash memory
4 MB
RAM capacity
512 KB
Certification
EMI, FCC, ICES, VCCI, CE, UL, CSA, CE, MITI, FCC, MIC, C-Tick, CCC, WHQL, RoHS, WEEE, SABS, GS
HP segment
Business
Design
Product color *
Black
Power
USB powered
Yes
Operational conditions
Operating temperature (T-T)
35 - 50 °C
Storage temperature (T-T)
-10 - 50 °C
Operating relative humidity (H-H)
5 - 40%
Storage relative humidity (H-H)
-5 - 95%
System requirements
Compatible operating systems
Windows 7 Professional 32 Windows 7 Professional 64 Windows Vista Business 32 Windows XP Professional 32 Windows Embedded for Point of Service (WEPOS) Windows Embedded POSReady 2009
Weight & dimensions
Weight
2.95 lbs (1.34 kg)
Logistics data
Harmonized System (HS) code
84433210
Technical details
Connector(s)
USB 2.0
Other features
Dimensions (WxDxH)
5.28 x 5.67 x 7.24" (134 x 144 x 184 mm)
Country Distributor
Nederland 3 distributor(s)
Portugal 2 distributor(s)
France 1 distributor(s)
Switzerland 2 distributor(s)
United Kingdom 2 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)