Nobo logo

Nobo Magnetic Squares magnetic board Black, Blue, Green, Red, White, Yellow

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28081
Info modified on:
14 Mar 2024, 18:32:45
Long product name Nobo Magnetic Squares magnetic board Black, Blue, Green, Red, White, Yellow:

Coloured Magnetic Squares 150mm - Assort

Short summary description Nobo Magnetic Squares magnetic board Black, Blue, Green, Red, White, Yellow:

Nobo Magnetic Squares, 5.91" (150 mm), 5.91" (150 mm), 7.56 x 0.276 x 7.56" (192 x 7 x 192 mm), 10.6 oz (300 g), 6 pc(s)

Long summary description Nobo Magnetic Squares magnetic board Black, Blue, Green, Red, White, Yellow:

Nobo Magnetic Squares. Width: 5.91" (150 mm), Height: 5.91" (150 mm), Package dimensions (WxDxH): 7.56 x 0.276 x 7.56" (192 x 7 x 192 mm). Package weight: 10.6 oz (300 g). Quantity per pack: 6 pc(s)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.